EN
  • EN
  • DE

NCV7510DWR2G

Part No NCV7510DWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC PREDRIVER FLEXMOS 20-SOIC / Driver 1-OUT High Side Automotive 20-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series FLEXMOS
Packaging Reel package
Part Status Obsolete(EOL)
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.75 V ~ 5.25 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
High Side Voltage - Max (Bootstrap) 50V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 790647-NCV7510DWR2G
Popularity Medium
Supply and Demand Status Limited
Family Name NCV7510
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCV7510DWR2G CAD Model

Description

ON Semiconductor NCV7510DWR2G Product Overview

The NCV7510DWR2G is a versatile and robust integrated circuit designed by ON Semiconductor, renowned for its high-quality electronic components. This product is specifically engineered to cater to the demanding requirements of automotive applications, providing reliable and efficient performance under various operating conditions.

Key Features

  • Flexibility: The NCV7510DWR2G offers a flexible interface that supports a wide range of input and output configurations, making it suitable for a variety of automotive control systems.
  • High Output Current: It is capable of delivering high output current, which is essential for driving actuators and other high-current demanding devices within the vehicle.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, ensuring the circuit operates safely even under high load conditions.
  • Multiple Diagnostic Functions: Equipped with several diagnostic functions, the NCV7510DWR2G provides real-time feedback on system status, helping to identify and troubleshoot potential issues quickly.
  • Low Standby Current: Designed to be energy-efficient, it has a low standby current, which helps to reduce power consumption when the vehicle is not in operation.

Applications

The NCV7510DWR2G is ideal for a range of automotive applications, including but not limited to:

  • Motor control systems
  • Automotive lighting
  • Power distribution modules
  • Body control modules

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the NCV7510DWR2G, which is manufactured to meet the stringent standards required for automotive-grade components. The device is designed for long-term reliability, ensuring consistent performance throughout its lifespan.

Package and Availability

The NCV7510DWR2G comes in a compact SOIC-28 wide body package, which is suitable for space-constrained applications. This package allows for efficient heat dissipation and ease of integration into existing automotive systems. The product is widely available through ON Semiconductor's distribution channels, ensuring accessibility for manufacturers and engineers alike.

In summary, the NCV7510DWR2G from ON Semiconductor is a high-performance, automotive-grade integrated circuit that offers flexibility, robustness, and advanced features for modern vehicle control systems.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess