EN
  • EN
  • DE

U4256BM-NFSG3

Part No U4256BM-NFSG3
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description IC SYNTHESIZER FREQ RADIO 20SSOP / RF IC Frequency Synthesizer AM, FM 15MHz Up Converter 20-SSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Function Frequency Synthesizer
Frequency 15MHz
RF Type AM, FM
Secondary Attributes Up Converter
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSO
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 532303-U4256BM-NFSG3
Ultra Librarian 3D Model Ultra Librarian U4256BM-NFSG3 CAD Model

Description

Microchip Technology U4256BM-NFSG3

The U4256BM-NFSG3 is a versatile and high-performance integrated circuit (IC) from Microchip Technology, designed to cater to a wide range of applications in the modern electronics landscape. This IC is a testament to Microchip's commitment to providing innovative and reliable solutions that meet the evolving needs of the electronics industry.

Key Features:

  • Manufacturer: Microchip Technology
  • Product Category: Application Specific Integrated Circuit (ASIC)
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package / Case: SOP-20
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Optimized for low-power consumption
  • Packaging: Tube

The U4256BM-NFSG3 is housed in a compact SOP-20 package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications. It is RoHS compliant, adhering to the latest environmental standards and regulations. The device operates over an industrial temperature range, making it reliable for use in harsh environments.

Applications:

The flexibility of the U4256BM-NFSG3 allows it to be used in various applications, including but not limited to:

  • Telecommunication systems
  • Automotive electronics
  • Consumer electronics
  • Industrial control systems
  • Embedded systems

With its advanced features and robust design, the U4256BM-NFSG3 from Microchip Technology is an ideal choice for designers looking to integrate a reliable ASIC into their electronic projects. Its optimized supply voltage contributes to energy efficiency, making it a sustainable choice for power-sensitive applications.

Whether you're developing cutting-edge technology or upgrading existing systems, the U4256BM-NFSG3 provides the performance and durability needed to ensure your products stand out in a competitive market. Trust Microchip Technology to deliver quality and innovation with every component.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3135 $55.8810
14+ $7.6418 $106.9852
21+ $7.4030 $155.4630
28+ $7.1642 $200.5976
37+ $6.9254 $256.2398
49+ $6.2090 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess