EN
  • EN
  • DE

NCV7428D13R2G

Part No NCV7428D13R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LINbus 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Voltage - Supply 3.3V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV7428
Other Names NCV7428D13R2GOSTR,NCV7428D13R2GOSCT,NCV7428D13R2GOSDKR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261567-NCV7428D13R2G
Ultra Librarian 3D Model Ultra Librarian NCV7428D13R2G CAD Model

Description

ON Semiconductor NCV7428D13R2G System Basis Chip

The NCV7428D13R2G from ON Semiconductor is a versatile System Basis Chip (SBC) designed to support the networking applications of automotive control units. It is an integral component for in-vehicle networks, providing the necessary interfaces for power management, communication, and diagnostics in a single package. This chip is part of ON Semiconductor's high-performance automotive product lineup, which is known for its reliability and robustness, meeting the stringent requirements of the automotive industry.

The NCV7428D13R2G integrates a CAN transceiver that complies with the ISO11898-2 standard, ensuring reliable communication within the Controller Area Network (CAN). This allows for high-speed data transmission and error-resistant communication between the various electronic control units (ECUs) within a vehicle. The transceiver's dominant time-out function prevents the bus from being driven indefinitely in the dominant state, enhancing the safety and reliability of the network.

In addition to the CAN interface, the NCV7428D13R2G offers a range of power management features. It includes a 5V/100mA voltage regulator with various protection mechanisms, such as overcurrent protection, overtemperature shutdown, and under-voltage lockout. These features ensure a stable power supply for the connected microcontroller and other peripherals, even in the challenging conditions of the automotive environment.

The device also boasts a low-power mode with a wake-up capability, which is essential for reducing the overall power consumption of the vehicle when it is not in operation. This helps in meeting the increasingly stringent automotive standards for energy efficiency and battery management.

For diagnostics and system monitoring, the NCV7428D13R2G is equipped with a watchdog timer that supervises the correct operation of the microcontroller. The watchdog timer can reset the microcontroller in case of a malfunction, thereby increasing the system's reliability.

Manufactured in a compact 14-SOIC package, the NCV7428D13R2G is designed to withstand the harsh conditions of automotive applications, including extended temperature ranges and high levels of electromagnetic interference (EMI). It is an ideal solution for automotive engineers looking to enhance the performance, safety, and efficiency of their in-vehicle network systems.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4596 $51.6516
50+ $2.0182 $100.9100
77+ $1.9551 $150.5427
106+ $1.8920 $200.5520
137+ $1.8290 $250.5730
183+ $1.6398 $300.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess