EN
  • EN
  • DE

NCV7422MW0R2G

Part No NCV7422MW0R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/1 14DFNW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 2/1 Transceiver - LIN 14-DFNW (4.5x3)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Family Name NCV7422
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCV7422MW0R2GTR, 488-NCV7422MW0R2GCT, 488-NCV7422MW0R2GDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851724-NCV7422MW0R2G
Ultra Librarian 3D Model Ultra Librarian NCV7422MW0R2G CAD Model

Description

The NCV7422MW0R2G is a robust automotive-grade product from ON Semiconductor, designed to deliver high performance and reliability for a wide range of vehicular applications. This device is part of ON Semiconductor's extensive portfolio of electronic components that cater to the demanding requirements of the automotive industry.

Key Features

  • High Integration: The NCV7422MW0R2G integrates multiple functions into a single chip, reducing the need for external components and saving space on the PCB.
  • Automotive Qualification: This product is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive electronics.
  • Robust Performance: Designed to withstand harsh automotive environments, it operates reliably over a wide temperature range and is resistant to voltage fluctuations and transient conditions.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for reducing overall energy consumption in automotive applications.

Applications

The NCV7422MW0R2G is suitable for a variety of applications within the automotive sector, including but not limited to:

  • Body Control Modules
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain and Engine Control Units

Technical Specifications

The device boasts a range of technical specifications that make it a versatile choice for automotive designers:

  • Supply Voltage: Optimized for standard automotive battery voltages.
  • Output Current: Capable of driving significant current for various loads.
  • Communication Interface: Includes interfaces compatible with common automotive communication protocols.
  • Package: Available in a package that is easy to integrate into automotive systems.

In conclusion, the NCV7422MW0R2G from ON Semiconductor is an exemplary component for automotive electronics, offering durability, efficiency, and high performance. Its comprehensive feature set and adherence to automotive standards make it an essential part of any modern vehicle's electronic system.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5867 $52.8030
210+ $0.4814 $101.0940
325+ $0.4664 $151.5800
445+ $0.4513 $200.8285
575+ $0.4363 $250.8725
770+ $0.3912 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess