EN
  • EN
  • DE

NCV7383DB0R2G

Part No NCV7383DB0R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series Automotive, AEC-Q100, FlexRay™
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol FlexRay
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 10Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number NCV7383
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647996-NCV7383DB0R2G
Ultra Librarian 3D Model Ultra Librarian NCV7383DB0R2G CAD Model

Description

ON Semiconductor NCV7383DB0R2G Automotive Half-Bridge Driver

The ON Semiconductor NCV7383DB0R2G is a high-performance automotive half-bridge driver designed to efficiently control power to loads in automotive applications. This robust integrated circuit (IC) is tailored for driving both high-side and low-side N-channel power MOSFETs, making it an ideal solution for a variety of automotive systems such as DC motors, solenoids, and other inductive loads that require precise control.

Key Features

  • High Current Capability: The NCV7383DB0R2G is capable of delivering continuous output current, ensuring reliable operation for high-demand automotive applications.
  • Wide Voltage Range: With an operating voltage range from 5.5V to 28V, this driver IC can accommodate a broad spectrum of automotive power systems, providing flexibility in design.
  • Integrated Protection Features: The device comes with built-in features such as overcurrent protection, undervoltage lockout, and thermal shutdown, enhancing the safety and reliability of the applications it is used in.
  • Diagnostic Functions: Equipped with diagnostic functions, the NCV7383DB0R2G can provide critical feedback on the status of the driver and the load, facilitating system monitoring and maintenance.
  • Automotive Qualified: This IC is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry for performance and reliability.

Applications

The NCV7383DB0R2G is suitable for a wide array of automotive applications, including but not limited to:

  • Electronic Power Steering (EPS)
  • Active Suspension Systems
  • Engine Cooling Fans
  • Fuel Pumps
  • Electric Water Pumps
  • Automotive HVAC Systems

Package and Availability

The NCV7383DB0R2G comes in a compact, surface-mountable SOIC-8 package, which is ideal for space-constrained automotive environments. Its lead-free and RoHS-compliant design aligns with environmental regulations, making it a sustainable choice for modern automotive systems. Check with authorized distributors for availability and specific pricing details.

With its robust design, comprehensive protection features, and diagnostic capabilities, the ON Semiconductor NCV7383DB0R2G stands out as a reliable and efficient solution for automotive power management and control applications.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8304 $54.9120
70+ $1.5018 $105.1260
105+ $1.4549 $152.7645
145+ $1.4080 $204.1600
185+ $1.3610 $251.7850
250+ $1.2203 $305.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,142 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess