EN
  • EN
  • DE

AT25DF641-SH

Part No AT25DF641-SH
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817935-AT25DF641-SH
Ultra Librarian 3D Model Ultra Librarian AT25DF641-SH CAD Model

Description

The AT25DF641-SH is a 64-megabit Serial Flash memory device offering high-speed, low-power consumption and reliable storage in a small package. It operates from a single 2.7V to 3.6V power supply and is accessed via a Serial Peripheral Interface (SPI) compatible bus. This memory is ideal for storing firmware, configuration data, voice, text, and graphics.

Applications:

  • Embedded systems
  • Networking equipment
  • Consumer electronics
  • Industrial control systems
  • Medical devices

Features:

  • 64-Megabit (8M x 8) Serial Flash
  • SPI Interface: Supports Modes 0 and 3
  • Single 2.7V to 3.6V Supply
  • High-Speed Performance: Up to 80MHz Clock Rate
  • Low Power Consumption: Active Read Current of 15mA (typical)
  • Page Program (256 Bytes per Page)
  • Sector Erase (4KB), Block Erase (64KB), Chip Erase
  • Write Protection: Hardware Write Protection Control
  • Endurance: 100,000 Program/Erase Cycles
  • Data Retention: 20 Years
  • Small Package Options: SOIC, VSOP, WSON
  • Temperature Range: -40°C to +85°C

Benefits:

  • High-speed data transfer: Enables quick program execution and data access, improving system performance.
  • Low power consumption: Extends battery life in portable applications and reduces overall energy consumption.
  • Reliable data storage: Ensures data integrity with high endurance and long data retention.
  • Flexible erase options: Allows for efficient memory management and data updates.
  • Small package options: Saves board space and enables compact product designs.

Additional Details:

The AT25DF641-SH supports various SPI modes for flexible integration with different microcontrollers and processors. It features advanced protection mechanisms, including hardware write protection, to prevent accidental data corruption. The device is available in different package options to suit various application requirements. The page program operation allows for fast and efficient data writing, while the sector and block erase operations enable selective memory clearing. Compliant with RoHS standards.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess