EN
  • EN
  • DE
  • IT

TSUMU58VHN-2

Part No TSUMU58VHN-2
Manufacturer MSTAR
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1531+
Reference case QFP
Manufacturer MSTAR
Win Source Part Number 750352-TSUMU58VHN-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSUMU58VHN-2 CAD Model

Description

The TSUMU58VHN-2 is a highly integrated system-on-chip (SoC) from MSTAR Semiconductor, primarily designed for use in advanced display applications. This chip is commonly found in LCD and LED televisions, monitors, and other display devices that require sophisticated image processing and control capabilities.

Applications

  • LCD Televisions
  • LED Televisions
  • Computer Monitors
  • Digital Signage Displays
  • Projectors

Features

  • High-performance image processing engine for superior picture quality.
  • Integrated video decoders supporting multiple video formats (e.g., MPEG, H.264, HEVC).
  • Advanced scaling and deinterlacing algorithms.
  • Multiple input/output interfaces, including HDMI, VGA, and component video.
  • Support for high-resolution displays (e.g., Full HD, 4K).
  • Built-in audio processing capabilities.
  • Power management features for energy efficiency.

Benefits

  • Enhanced visual experience with sharp and vibrant images.
  • Seamless integration with various video sources.
  • Reduced bill of materials (BOM) cost due to integrated functionality.
  • Improved system performance and responsiveness.
  • Lower power consumption, contributing to energy savings.
  • Simplified product design and development process.

Additional Details

The TSUMU58VHN-2 typically incorporates a powerful CPU core for executing embedded software and managing system operations. It also includes a graphics processing unit (GPU) for accelerating graphics rendering and enhancing the user interface. The chip's memory controller supports various memory types, such as DDR3 or DDR4, ensuring efficient data access and storage. The specific technical specifications, such as clock speed, memory capacity, and I/O configurations, may vary depending on the application and system requirements.

Furthermore, the TSUMU58VHN-2 often includes security features to protect content and prevent unauthorized access. These features may include encryption, authentication, and secure boot mechanisms. The chip is typically available in a surface-mount package, facilitating easy assembly and integration into electronic devices.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess