EN
  • EN
  • DE

NCV7327D10R2G

Part No NCV7327D10R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 8SOIC / 2/2 Transceiver Full LIN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 175 mV
Data Rate 20kbps
Voltage - Supply 5V ~ 18V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV7327
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV7327D10R2GOSDKR,NCV7327D10R2GOSTR,NCV7327D10R2GOS-ND,NCV7327D10R2GOSCT,NCV7327D10R2GOS
Standard Package 3,000
Win Source Part Number 1124593-NCV7327D10R2G
Ultra Librarian 3D Model Ultra Librarian NCV7327D10R2G CAD Model

Description

ON Semiconductor NCV7327D10R2G Product Overview

The NCV7327D10R2G is a robust, high-performance LIN transceiver designed by ON Semiconductor, renowned for its commitment to innovation and quality in the semiconductor industry. This transceiver is specifically tailored for automotive applications, adhering to the LIN 2.x, SAE J2602, and ISO 17987-4 specifications, making it a perfect fit for in-vehicle networks.

Key Features

  • Compatibility: Fully compatible with LIN Bus specifications and ISO 17987-4 standards, ensuring seamless integration into automotive communication systems.
  • Operating Voltage: Wide operating voltage range from 5.5V to 27V, accommodating various automotive electrical system requirements.
  • Temperature Range: Extended operating temperature range from -40°C to +125°C, suitable for harsh automotive environments.
  • Protection: Features robust protection against transients, overtemperature, and short circuits, ensuring reliable performance under challenging conditions.
  • Low Current Consumption: Optimized for low current consumption in sleep mode, contributing to reduced vehicle energy consumption and prolonged battery life.

Applications

The NCV7327D10R2G is ideal for a multitude of automotive applications, including but not limited to:

  • Body Control Modules
  • Door and Window Control Units
  • Climate Control Systems
  • Steering Wheel Functions
  • Dashboard and Infotainment Systems

Quality and Reliability

ON Semiconductor ensures that the NCV7327D10R2G meets the highest quality and reliability standards expected in the automotive industry. Each device undergoes rigorous testing and quality control processes to provide customers with a reliable solution for their automotive communication needs.

Environmental Compliance

The NCV7327D10R2G is not only designed for performance but also with environmental responsibility in mind. It complies with RoHS and Green standards, reflecting ON Semiconductor's commitment to reducing the environmental impact of their products.

Overall, the NCV7327D10R2G from ON Semiconductor represents a blend of advanced technology, reliability, and environmental consciousness, making it an excellent choice for modern automotive applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess