EN
  • EN
  • DE

NCV47822PAAJR2G

Part No NCV47822PAAJR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH BIPOLAR 1:1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type Bipolar
Interface On/Off
Voltage - Load 4.4V ~ 40V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 350mA
Rds On (Typ) -
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP-EP
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Base Product Number NCV47822
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379310-NCV47822PAAJR2G
Ultra Librarian 3D Model Ultra Librarian NCV47822PAAJR2G CAD Model

Description

The ON Semiconductor NCV47822PAAJR2G is a high-performance, precision voltage regulator designed for use in automotive applications. This device is specifically engineered to meet the rigorous standards of the automotive industry, providing reliable and stable voltage regulation in a wide range of operating conditions.

Key Features

  • Output Voltage: The NCV47822PAAJR2G provides a fixed output voltage of 2.2V, which is ideal for powering sensitive automotive electronics that require a stable power supply.
  • High Accuracy: This voltage regulator boasts excellent accuracy, ensuring that the output voltage remains within tight tolerances, even under fluctuating input conditions and varying load demands.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue providing a regulated output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and the application from damage due to excessive heat, enhancing the overall reliability of the system.
  • Wide Operating Temperature Range: The NCV47822PAAJR2G is designed to operate over a broad temperature range, making it suitable for the harsh conditions found in automotive environments.

Applications

The NCV47822PAAJR2G is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Instrument Clusters
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV47822PAAJR2G is no exception. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of automotive quality standards. Additionally, the device is manufactured in ISO/TS 16949 certified facilities, reflecting ON Semiconductor's dedication to high manufacturing standards.

Package and Availability

The NCV47822PAAJR2G comes in a robust, surface-mount package that is designed for space-constrained applications. It is available in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. For pricing and availability, interested parties should contact ON Semiconductor or its authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2152 $50.9496
56+ $1.8176 $101.7856
86+ $1.7608 $151.4288
118+ $1.7040 $201.0720
152+ $1.6472 $250.3744
204+ $1.4768 $301.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess