EN
  • EN
  • DE

NCV431AIDMR2G

Part No NCV431AIDMR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number NCV431
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 929003-NCV431AIDMR2G
Ultra Librarian 3D Model Ultra Librarian NCV431AIDMR2G CAD Model

Description

ON Semiconductor NCV431AIDMR2G Product Overview

The NCV431AIDMR2G from ON Semiconductor is a precision micro-power shunt voltage reference, designed for optimal stability and reliability in a variety of applications. This component is an integral part of systems that require a stable and accurate reference voltage, making it an excellent choice for automotive, industrial, and consumer electronics where performance and durability are critical.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage ranging from 2.495 V to 36 V, providing flexibility for different circuit designs.
  • Low Dynamic Impedance: The NCV431AIDMR2G ensures stable voltage under varying load conditions with a dynamic impedance of 0.22 ohms, which is particularly beneficial for applications with fluctuating power demands.
  • High Precision: With a precision of ±0.5% at 25°C, this voltage reference maintains high accuracy across a wide temperature range, making it suitable for precision applications.
  • Extended Temperature Range: It operates over an extended automotive temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
  • Low Temperature Coefficient: The device features a typical temperature coefficient of 50 ppm/°C, contributing to its stable performance over a broad temperature range.
  • Package: The NCV431AIDMR2G is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

The versatility of the NCV431AIDMR2G allows it to be used in a wide array of applications, including but not limited to:

  • Automotive systems
  • Power supplies
  • Battery chargers
  • Data acquisition systems
  • Portable and handheld devices

Conclusion

ON Semiconductor's NCV431AIDMR2G is a robust, adjustable shunt voltage reference that offers high precision and stability for demanding applications. Its wide voltage adjustability, low dynamic impedance, and high accuracy, combined with the capability to operate in extreme temperatures, make it an ideal choice for engineers looking for a reliable voltage reference solution. Whether it's for automotive, industrial, or consumer electronics, the NCV431AIDMR2G is engineered to meet stringent requirements and deliver consistent performance.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7395 $51.7650
165+ $0.6068 $100.1220
260+ $0.5878 $152.8280
355+ $0.5688 $201.9240
455+ $0.5499 $250.2045
610+ $0.4930 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess