EN
  • EN
  • DE

NCV300LSN36T1G

Part No NCV300LSN36T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 5TSOP  /  Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.6V
Output Push-Pull, Totem Pole
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCV300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV300LSN36T1GOSTR,1990-NCV300LSN36T1GCT,NCV300LSN36T1GOSCT,NCV300LSN36T1G-ND,1990-NCV300LSN36T1GTR,1990-NCV300LSN36T1GDKR,NCV300LSN36T1GOSDKR
Standard Package 3,000
Win Source Part Number 958516-NCV300LSN36T1G
Ultra Librarian 3D Model Ultra Librarian NCV300LSN36T1G CAD Model

Description

ON Semiconductor NCV300LSN36T1G Voltage Regulator

The NCV300LSN36T1G is a robust, high-performance voltage regulator designed by ON Semiconductor, a leading manufacturer known for its reliable and innovative semiconductor solutions. This component is specifically engineered to meet the stringent requirements of automotive applications, providing a stable and reliable voltage supply in a variety of challenging conditions.

With an output voltage of 3.6V, the NCV300LSN36T1G is ideal for powering microcontrollers, sensors, and other sensitive automotive electronics that require a consistent voltage level for optimal performance. The device is capable of delivering an output current of up to 150 mA, ensuring sufficient power for a wide range of applications.

The NCV300LSN36T1G is designed with a low dropout voltage, which means it can maintain a stable output voltage even when the input voltage is very close to the output voltage. This feature is particularly important in automotive environments where battery voltage can fluctuate significantly during engine start-up or when electrical loads change rapidly.

Additionally, the regulator incorporates several safety features that make it highly reliable in the demanding automotive context. It includes overcurrent protection, thermal shutdown, and a low quiescent current. These features help to protect both the voltage regulator and the devices it powers from potential damage caused by abnormal operating conditions.

The device comes in a compact, surface-mount SOT-23 package, which allows for efficient use of circuit board space and is suitable for automated assembly processes. Its small footprint and low profile make it an excellent choice for space-constrained applications.

ON Semiconductor's NCV300LSN36T1G is AEC-Q100 qualified, meaning it has been tested and certified to meet the rigorous standards for automotive electronic components. This qualification underscores the regulator's suitability for use in vehicles and its ability to withstand harsh environments, including extreme temperatures, vibrations, and humidity.

In summary, the NCV300LSN36T1G from ON Semiconductor is a reliable and efficient voltage regulator that offers stability, precision, and durability for automotive electronics, ensuring that they operate effectively under a wide range of conditions.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4669 $51.3590
265+ $0.3831 $101.5215
405+ $0.3712 $150.3360
560+ $0.3592 $201.1520
725+ $0.3472 $251.7200
965+ $0.3113 $300.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess