EN
  • EN
  • DE

NCV2002SN2T1G

Part No NCV2002SN2T1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package 6-TSOP
Family Name NCV2002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number NCV2002SN2T1G-ND, NCV2002SN2T1GOSCT, NCV2002SN2T1GOSTR-ND, 488-NCV2002SN2T1GDKR, 488-NCV2002SN2T1GTR, NCV2002SN2T1GOSCT-ND, NCV2002SN2T1GOSTR, =NCV2002SN2T1GOSCT-ND, 488-NCV2002SN2T1GCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887094-NCV2002SN2T1G
Ultra Librarian 3D Model Ultra Librarian NCV2002SN2T1G CAD Model

Description

Introducing the NCV2002SN2T1G from ON Semiconductor

The NCV2002SN2T1G is a high-performance, precision operational amplifier (op-amp) designed by ON Semiconductor, a leader in energy-efficient innovations. This op-amp is part of ON Semiconductor's automotive-compliant product offerings, ensuring reliability and robustness for automotive applications. The NCV2002SN2T1G is specifically designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term durability.

Key Features

  • Low Input Offset Voltage: The device boasts a very low input offset voltage, which enhances the accuracy of signal amplification and makes it ideal for precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the NCV2002SN2T1G can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Power Consumption: It is designed for low power consumption, which is critical in automotive and battery-powered applications where energy efficiency is paramount.
  • Stable Operation: The op-amp is designed to be stable with capacitive loads, ensuring reliable performance in a variety of circuit configurations.
  • Automotive Grade: As an AEC-Q100 qualified device, the NCV2002SN2T1G is suitable for automotive use, providing the required reliability under harsh conditions.

Applications

The NCV2002SN2T1G is versatile and can be used in a variety of automotive applications, including:

  • Electronic control units (ECUs)
  • Sensor interfaces
  • Powertrain systems
  • Automotive infotainment systems

Additionally, its precision and low power consumption make it suitable for industrial and consumer applications that require accurate signal conditioning and amplification.

Package and Availability

The NCV2002SN2T1G is available in a compact, surface-mount package that is optimized for space-constrained applications. ON Semiconductor ensures availability and support for this op-amp, providing comprehensive technical documentation and application support to facilitate design-in processes and product integration.

With its combination of precision, low power, and robustness, the NCV2002SN2T1G from ON Semiconductor is an excellent choice for designers looking for a reliable op-amp to enhance the performance and efficiency of their automotive or industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3723 $50.2605
290+ $0.3483 $101.0070
450+ $0.3363 $151.3350
645+ $0.3123 $201.4335
835+ $0.3003 $250.7505
1,045+ $0.2883 $301.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,800 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess