EN
  • EN
  • DE

NCS213RSQT2G

Part No NCS213RSQT2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Current Sense Amplifier Circuit Rail-to-Rail SC-88/SC70-6/SOT-363
Manufacturer ON Semiconductor
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-88/SC70-6/SOT-363
Family Name NCS213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number NCS213RSQT2GOSCT, NCS213RSQT2G-ND, NCS213RSQT2GOSTR, NCS213RSQT2GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928963-NCS213RSQT2G
Ultra Librarian 3D Model Ultra Librarian NCS213RSQT2G CAD Model

Description

The NCS213RSQT2G is a cutting-edge solution from ON Semiconductor, designed to cater to the rigorous demands of modern electronic applications. This component is a Rail-to-Rail Operational Amplifier (Op-Amp) that boasts a wide range of features making it ideal for a variety of uses, including but not limited to, consumer electronics, industrial control systems, and medical devices.

Key Features

  • Low Power Consumption: The NCS213RSQT2G is engineered for energy efficiency, which is critical for battery-powered devices, ensuring prolonged operational life and reduced power costs.
  • Rail-to-Rail Output: This Op-Amp can output voltages that very closely approach the supply rails, maximizing the dynamic range in applications such as audio processing and analog-to-digital conversion.
  • Wide Bandwidth: With a broad frequency response, this component is suitable for high-speed signal processing, making it an excellent choice for audio, video, and data communication systems.
  • Low Input Offset Voltage: The precision of the NCS213RSQT2G is highlighted by its low input offset voltage, which enhances the accuracy of signal amplification and processing.
  • Single Supply Operation: It can operate from a single power supply, which simplifies circuit design and can reduce the overall cost and complexity of the system.

Applications

The versatility of the NCS213RSQT2G makes it a prime choice for a variety of applications. It is particularly well-suited for:

  • Portable and battery-operated devices due to its low power consumption.
  • Audio processing equipment where its rail-to-rail output and wide bandwidth provide excellent signal fidelity.
  • Sensor interfaces and control systems, where precision and reliability are paramount.
  • Active filters and data acquisition systems that benefit from its high performance and low input offset voltage.

ON Semiconductor's commitment to quality ensures that the NCS213RSQT2G is not only a high-performance component but also a reliable choice for designers looking to enhance their electronic systems. With its robust feature set and flexible applications, the NCS213RSQT2G stands out as a valuable addition to any project requiring an operational amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5025 $50.2500
215+ $0.4707 $101.2005
330+ $0.4548 $150.0840
475+ $0.4230 $200.9250
615+ $0.4071 $250.3665
770+ $0.3912 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,890 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess