The SN74AHC126N from Texas Instruments is a high-performance, quadruple bus buffer gate featuring 3-state outputs that are capable of driving bus lines or buffer memory address registers. Built with advanced silicon-gate CMOS technology, it is optimized to operate at 2V to 5.5V, making it suitable for a wide range of applications including battery-operated devices, and is particularly useful in implementing bus buffers in systems that require high speed, low power consumption, and high impedance.
Key Features:
- Logic Type: Quad Bus Buffer Gate
- Output Type: 3-State
- Operating Voltage: 2V to 5.5V
- Output Drive Capability: ±8 mA at 5V
- IC Package Type: DIP, 14 Pin
- Propagation Delay Time: 8.5ns at 4.5V
- Operating Temperature: -40°C to 85°C
Applications:
The SN74AHC126N is versatile for a broad range of applications due to its high-drive outputs and 3-state capability. It is commonly used in:
- Memory buffer interfaces
- Driving heavy loads
- Bus-oriented systems
- Data management and transfer systems
- Portable and battery-powered electronics
Quality and Reliability:
Texas Instruments is renowned for its commitment to quality and reliability. The SN74AHC126N is no exception, with its robust design ensuring stable performance over its entire operating temperature range. This device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.
Ordering Information:
The product is available in a 14-pin DIP package and can be ordered using the part number SN74AHC126N. For detailed product specifications, technical documents, and ordering information, customers are encouraged to visit the official Texas Instruments website or contact authorized distributors.