EN
  • EN
  • DE

7SB3257DTT1G

Part No 7SB3257DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1 X 2:1 6TSOP  /  Multiplexer/Demultiplexer 1 x 2:1 6-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Base Product Number 7SB3257
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 7SB3257DTT1G-ND,7SB3257DTT1GOSCT,2156-7SB3257DTT1G-OS,7SB3257DTT1GOSDKR,7SB3257DTT1GOSTR,ONSONS7SB3257DTT1G
Standard Package 3,000
Win Source Part Number 1139678-7SB3257DTT1G
Ultra Librarian 3D Model Ultra Librarian 7SB3257DTT1G CAD Model

Description

ON Semiconductor 7SB3257DTT1G Product Overview

The ON Semiconductor 7SB3257DTT1G is a high-performance, low-power single-bit bus switch from one of the industry's leading manufacturers of semiconductor-based solutions. This device is designed to provide superior switching capabilities for a wide range of applications, including computing, networking, telecommunications, and consumer electronics.

Key Features

  • Low On-Resistance: The 7SB3257DTT1G boasts a very low on-resistance, which minimizes the power loss and ensures efficient signal switching.
  • 5V Tolerant: This bus switch is 5V tolerant, allowing it to be used in mixed-voltage environments, providing greater flexibility in system design.
  • High-Speed Switching: It is capable of high-speed switching, making it suitable for high-performance applications that require quick signal propagation.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Bidirectional Operation: The switch is bidirectional, which allows signals to flow in both directions, simplifying circuit design.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the 7SB3257DTT1G is reliable in various environmental conditions.

Applications

The versatility of the 7SB3257DTT1G makes it an ideal choice for a multitude of applications. It can be used in:

  • Signal gating
  • Data switching in servers and routers
  • Peripheral connectivity in computers
  • Interface switching
  • Hot-swapping and hot-docking applications

Package and Quality

The 7SB3257DTT1G is offered in a compact TSOP-6 package, which is designed to meet the space constraints of modern electronic devices. ON Semiconductor is committed to the highest standards of quality, and this product complies with the stringent requirements for performance and reliability.

With its combination of features, the ON Semiconductor 7SB3257DTT1G is a robust and versatile solution for designers looking to optimize their systems for speed and power efficiency.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1287 $57.9150
1,095+ $0.1057 $115.7415
1,695+ $0.1023 $173.3985
2,335+ $0.0990 $231.1650
3,020+ $0.0958 $289.3160
4,040+ $0.0859 $347.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess