EN
  • EN
  • DE

NCS20064DTBR2G

Part No NCS20064DTBR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 3MHZ, 125UA LOW POWER, OPERATION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
MSL Level 1 (Unlimited)
Other Part Number 488-NCS20064DTBR2GDKR, 488-NCS20064DTBR2GCT, 488-NCS20064DTBR2GTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887074-NCS20064DTBR2G
Ultra Librarian 3D Model Ultra Librarian NCS20064DTBR2G CAD Model

Description

ON Semiconductor NCS20064DTBR2G Overview

The ON Semiconductor NCS20064DTBR2G is a precision operational amplifier that offers a blend of features making it ideal for a wide range of applications. Its design focuses on providing excellent performance while maintaining low power consumption, making it a suitable choice for battery-powered devices and energy-efficient solutions.

Key Features

  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances accuracy in applications requiring precise signal amplification.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the NCS20064DTBR2G can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Power Consumption: Designed to operate with low power, this op-amp is an excellent choice for portable and remote applications where power efficiency is crucial.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply configurations and application requirements.
  • Rail-to-Rail Output: The rail-to-rail output capability enables the op-amp to swing its output voltage close to the supply rails, maximizing the dynamic range in applications.
  • Stable with Capacitive Loads: Stability with capacitive loads is a critical feature that ensures reliable performance in configurations with capacitive elements.

Applications

The NCS20064DTBR2G is well-suited for a diverse array of applications, including but not limited to:

  • Sensor signal conditioning
  • Active filtering
  • Data acquisition systems
  • Portable and battery-operated devices
  • Analog-to-digital converter (ADC) drivers

Package and Quality

ON Semiconductor offers the NCS20064DTBR2G in a compact TSSOP-8 package, which is conducive for space-constrained applications while also providing adequate thermal performance. The product is designed and manufactured to meet high-quality standards, ensuring reliability and performance consistency for critical applications.

In summary, the NCS20064DTBR2G from ON Semiconductor is a high-performance operational amplifier that combines low power consumption with high precision. Its wide range of features and stability make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4949 $51.9645
250+ $0.4060 $101.5000
385+ $0.3934 $151.4590
530+ $0.3807 $201.7710
680+ $0.3680 $250.2400
910+ $0.3299 $300.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess