EN
  • EN
  • DE

NCS20064DR2G

Part No NCS20064DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 3MHZ, 125UA LOW POWER, OPERATION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
MSL Level 1 (Unlimited)
Other Part Number 488-NCS20064DR2GDKR, 488-NCS20064DR2GTR, 488-NCS20064DR2GCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887073-NCS20064DR2G
Ultra Librarian 3D Model Ultra Librarian NCS20064DR2G CAD Model

Description

ON Semiconductor NCS20064DR2G Operational Amplifier

The NCS20064DR2G is a high-performance operational amplifier from ON Semiconductor that offers a perfect blend of features suitable for a wide range of industrial, automotive, and consumer applications. This precision op-amp is designed to provide low-voltage operation with a supply range of 2.7V to 5.5V, making it an ideal choice for battery-powered devices and energy-efficient solutions.

The device boasts a CMOS input stage which results in ultra-low input bias currents, making it well-suited for applications requiring high-impedance sensors. With an extended temperature range of -40°C to +125°C, the NCS20064DR2G ensures reliable performance under extreme conditions, which is critical for automotive and industrial environments.

With a gain bandwidth product of 3 MHz and a slew rate of 2 V/µs, the NCS20064DR2G provides a good balance between speed and power consumption. This makes it suitable for applications such as active filters, general-purpose amplifiers, and analog signal conditioning. The device's rail-to-rail output stage allows for a wide dynamic range, which is especially beneficial when operating at lower supply voltages.

The NCS20064DR2G comes in a space-saving 8-pin SOIC package, which is widely accepted in the industry and compatible with standard PCB layouts. This, coupled with its no phase reversal feature and EMI rejection ratio, ensures that the device can be easily integrated into various designs without compromising signal integrity.

ON Semiconductor is known for its commitment to quality and reliability, and the NCS20064DR2G is no exception. It is designed to meet stringent standards, ensuring long-term stability and performance in your applications. Whether you are designing a precision analog circuit or looking for a reliable op-amp for signal processing, the NCS20064DR2G is a versatile and dependable choice.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3170 $50.7200
385+ $0.2601 $100.1385
600+ $0.2520 $151.2000
825+ $0.2438 $201.1350
1,065+ $0.2357 $251.0205
1,420+ $0.2113 $300.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess