ON Semiconductor NCP5452DBR2G Overview
The NCP5452DBR2G is a high-performance, synchronous buck converter integrated circuit (IC) from ON Semiconductor, designed to deliver exceptional efficiency and power density for a wide range of applications. This advanced power solution is ideal for computing, networking, and telecommunications equipment where efficient power conversion is critical.
Key Features
- High Efficiency: The NCP5452DBR2G operates with high efficiency, which reduces power loss and improves system reliability. It is capable of delivering up to 6 A of continuous current with excellent load and line regulation.
- Voltage Range: This IC supports a wide input voltage range from 4.5 V to 18 V, making it versatile for various applications and ensuring compatibility with a broad range of power sources.
- Adjustable Output: The output voltage can be precisely adjusted from 0.6 V to 5.5 V to accommodate the needs of different loads and applications.
- Integrated MOSFETs: The inclusion of high- and low-side MOSFETs simplifies design and enhances performance by minimizing external component count and reducing board space requirements.
- Protection Features: The device includes a comprehensive set of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), undervoltage lockout (UVLO), and thermal shutdown to ensure safe operation under various conditions.
- Frequency Synchronization: It supports frequency synchronization to an external clock, which helps in reducing electromagnetic interference (EMI) and allows for use in noise-sensitive applications.
Applications
The NCP5452DBR2G is suitable for a range of applications, particularly where high efficiency and compact design are required. It is commonly used in:
- Server and Telecom Power Supplies
- Networking Equipment
- Graphics Cards and Gaming Consoles
- Industrial and Medical Equipment
- Point-of-Load (POL) Power Modules
With its robust feature set, the NCP5452DBR2G from ON Semiconductor provides a reliable and efficient power conversion solution for designers looking to optimize their power management systems.