EN
  • EN
  • DE

NCP5360AMNR2G

Part No NCP5360AMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC MOSFET DVR HI/LOW SIDE QFN / Driver 1-OUT High Side/Low Side Inv/Non-Inv T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side or Low Side
Output Type N-Channel
Voltage - Load 4.5 V ~ 25 V
Current - Output (Maximum) 40A
Features PWM Input
Fault Protection Over Temperature, UVLO
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN (8x8)
Win Source Part Number 790600-NCP5360AMNR2G
Popularity Medium
Supply and Demand Status Balance
Family Name NCP5360A
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP5360AMNR2G CAD Model

Description

The ON Semiconductor NCP5360AMNR2G is a high-performance, dual-channel synchronous buck converter integrated circuit (IC) designed to deliver efficient power management solutions for a variety of applications. This IC is particularly well-suited for computing, networking, and telecommunications equipment, where reliable and efficient power conversion is critical.

Key Features

  • Output Voltage Range: The NCP5360AMNR2G is capable of providing an adjustable output voltage range, making it versatile for different voltage requirements.
  • High Efficiency: Its synchronous buck design ensures high efficiency, which is essential for reducing heat and improving system performance.
  • Dual Channel: With two channels, this IC can manage multiple power rails simultaneously, simplifying design and saving space on the PCB.
  • Integrated MOSFETs: The inclusion of integrated high- and low-side MOSFETs helps to reduce the external component count and minimize the solution footprint.
  • Programmable Switching Frequency: The switching frequency of the NCP5360AMNR2G is programmable, allowing designers to balance efficiency and component size according to their specific needs.
  • Protection Features: It comes with a suite of protection features, including overcurrent, overvoltage, undervoltage, and thermal shutdown, ensuring reliable operation under various conditions.

Applications

Due to its flexibility and high efficiency, the NCP5360AMNR2G is an excellent choice for powering complex systems such as:

  • Server and desktop motherboards
  • Graphics cards
  • Networking and telecommunications equipment
  • Industrial computing platforms

Package and Availability

The NCP5360AMNR2G is offered in a compact, lead-free package that is RoHS compliant, ensuring it meets current environmental standards. Its package is designed for optimal thermal performance and space-saving on the PCB. For pricing, availability, and additional technical resources, interested parties should contact ON Semiconductor or authorized distributors.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1693 $60.2167
45+ $2.6011 $117.0495
69+ $2.5202 $173.8938
95+ $2.4382 $231.6290
123+ $2.3574 $289.9602
164+ $2.1137 $346.6468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess