EN
  • EN
  • DE

NCP5008DMR2G

Part No NCP5008DMR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 75MA 10MICRO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 6V
Output Voltage 15V
Channel Output Current 75mA
Frequency 5MHz
Applications Backlight
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-Micro
Win Source Part Number 129461-NCP5008DMR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5008DMR2G CAD Model

Description

ON Semiconductor NCP5008DMR2G: High-Efficiency Integrated FET Converter

The NCP5008DMR2G is a cutting-edge power management integrated circuit (IC) designed and manufactured by ON Semiconductor, a global leader in energy-efficient innovations. This IC is particularly suitable for portable applications due to its high efficiency and compact design.

At the heart of the NCP5008DMR2G is a step-up, fixed-frequency, pulse-width-modulation (PWM) DC-DC converter with an integrated power MOSFET, which makes it an efficient solution for boosting battery voltage to supply various circuits within a device. The IC is capable of driving an LED string or charge pump for white LED applications, making it a versatile component for mobile phones, PDAs, and other handheld devices.

Key Features:

  • High Efficiency: The NCP5008DMR2G boasts a high conversion efficiency, which is essential for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Integrated Switch: With an integrated 30 V N-channel MOSFET, the IC minimizes external component count, thereby reducing the overall solution size and cost.
  • Adjustable Output: The output voltage is adjustable, allowing for flexibility in different design applications.
  • OVP Protection: Over-voltage protection (OVP) is built into the device to prevent damage to downstream components in case of a fault condition.
  • Thermal Shutdown: An internal thermal shutdown feature ensures the device operates within safe temperature limits.

Applications:

  • White LED Backlighting for LCD displays
  • Organic LED (OLED) Power Supply
  • Portable Device Power Supply

The NCP5008DMR2G comes in a compact Micro-8 package, which is ideal for space-constrained applications. Its robust design and comprehensive protection features make it a reliable choice for designers looking to create efficient, high-performance portable electronic devices.

With ON Semiconductor's commitment to quality, the NCP5008DMR2G is a product that delivers both performance and reliability, ensuring that your devices operate at their best while maintaining energy efficiency.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6008 $64.0320
90+ $1.3135 $118.2150
140+ $1.2725 $178.1500
190+ $1.2314 $233.9660
245+ $1.1903 $291.6235
325+ $1.0672 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess