EN
  • EN
  • DE

NCP4545IMNTWG

Part No NCP4545IMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 10.5A 18QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 3 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 10.5A
Rds On (Typ) 4.9 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-QFN (3x3)
Win Source Part Number 025046-NCP4545IMNTWG
Family Name NCP4545
Introduction Date January 20, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4545IMNTWG CAD Model

Description

ON Semiconductor NCP4545IMNTWG Overview

The NCP4545IMNTWG is a cutting-edge integrated circuit from ON Semiconductor, designed for high-performance power management applications. This versatile device is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems.

Key Features

  • High-Efficiency: The NCP4545IMNTWG boasts an impressive efficiency rate, minimizing power losses and ensuring optimal performance for energy-sensitive applications.
  • Compact Design: This IC features a small footprint, making it ideal for space-constrained applications where board real estate is at a premium.
  • Stability: Engineered for stability, the device provides consistent performance, even under varying load conditions and temperature fluctuations.
  • Thermal Protection: With built-in thermal protection features, the NCP4545IMNTWG is safeguarded against overheating, enhancing the longevity and safety of the device.
  • Wide Input Voltage Range: It supports a broad input voltage range, offering flexibility and compatibility with various power sources.
  • Low Quiescent Current: The device is designed to draw a minimal amount of current when in a quiescent (inactive) state, contributing to the overall energy efficiency of the system.

Applications

The NCP4545IMNTWG is suitable for a diverse array of applications, particularly where high efficiency and compact size are crucial. These applications include, but are not limited to, portable devices, consumer electronics, telecommunications, and industrial systems. Its robust design also makes it a reliable choice for automotive power systems, where durability and performance are non-negotiable.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NCP4545IMNTWG is no exception. Each IC is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can trust in the NCP4545IMNTWG for their critical power management needs, benefiting from ON Semiconductor's expertise and dedication to excellence in the field of semiconductor technology.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3192 $52.7680
95+ $1.0825 $102.8375
145+ $1.0486 $152.0470
200+ $1.0148 $202.9600
255+ $0.9810 $250.1550
345+ $0.8795 $303.4275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess