EN
  • EN
  • DE

NCP4543IMN5RG

Part No NCP4543IMN5RG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 7.3A 18QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 3 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 7.3A
Rds On (Typ) 10.5 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-QFN (3x3)
Win Source Part Number 209092-NCP4543IMN5RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4543IMN5RG CAD Model

Description

ON Semiconductor NCP4543IMN5RG: A Robust Voltage Regulator Solution

The NCP4543IMN5RG from ON Semiconductor is a highly efficient, integrated voltage regulator designed to deliver a precise, stable output with excellent power efficiency. This component is ideally suited for a wide range of applications, including consumer electronics, telecommunications, and industrial systems where reliable voltage regulation is critical.

This device operates over a broad input voltage range and provides a fixed output voltage with high accuracy. The NCP4543IMN5RG boasts a compact design, making it an excellent choice for space-constrained applications. Its small footprint does not compromise performance, ensuring that it delivers optimal functionality even in the tightest of spaces.

Featuring advanced protection features, the NCP4543IMN5RG is equipped with over-current protection (OCP), over-temperature protection (OTP), and under-voltage lockout (UVLO), ensuring the safety and longevity of both the regulator and the system it is a part of. These protective measures safeguard the device from various abnormal operating conditions that could otherwise lead to system failure.

The NCP4543IMN5RG is designed with a fast transient response, which is essential for maintaining voltage stability during sudden changes in load. This characteristic is particularly important in applications where a consistent power supply is crucial for maintaining performance and preventing data loss or corruption.

With its low dropout voltage, the NCP4543IMN5RG maintains efficiency by minimizing the difference between the input and output voltages, thus reducing heat generation and power loss. This makes it an energy-efficient solution that can contribute to extending the battery life in portable devices.

ON Semiconductor's commitment to quality and reliability is evident in the NCP4543IMN5RG, which is manufactured to meet the highest industry standards. Customers can trust this voltage regulator to provide a stable power supply, ensuring the reliable operation of their electronic devices.

In summary, the NCP4543IMN5RG from ON Semiconductor is a versatile, high-performance voltage regulator that offers robust protection features, a compact design, and efficient power management, making it an excellent choice for designers looking for a reliable power solution.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess