EN
  • EN
  • DE

NCP431BVSNT1G

Part No NCP431BVSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.5V to 36V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 140825-NCP431BVSNT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NCP431
Introduction Date July 10, 2012
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NCP431BVSNT1G CAD Model

Description

ON Semiconductor NCP431BVSNT1G Voltage Reference

The NCP431BVSNT1G from ON Semiconductor is a precision micro-power voltage reference device that offers a fixed voltage output across a wide range of operating conditions. This component is designed to maintain stability and accuracy, making it an ideal choice for various applications that require a stable reference voltage, such as power supplies, battery-operated devices, and data conversion systems.

The NCP431BVSNT1G features a low minimum operating current, which is beneficial for power-sensitive applications. Its typical operating current is only 45 µA, and it has a wide operating current range from 0.4 µA to 10 mA. This flexibility allows designers to use the device in both low-power and standard applications without sacrificing performance.

This voltage reference operates over a broad temperature range from -40°C to 85°C, ensuring reliable performance in diverse environmental conditions. It offers a nominal output voltage of 2.5V, which is a common reference voltage for many analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

The NCP431BVSNT1G boasts excellent stability and low dynamic impedance, with a typical temperature coefficient of 50 ppm/°C. This ensures that the output voltage remains consistent despite temperature variations, which is crucial for precision applications.

ON Semiconductor has packaged this voltage reference in a space-saving SOT-23-5 package, making it suitable for compact PCB layouts. The small footprint of the device allows it to be easily integrated into space-constrained designs without compromising on performance.

With its high accuracy, low power consumption, and stable performance, the NCP431BVSNT1G is a reliable solution for designers looking to enhance the precision of their electronic systems. Whether it's for industrial, automotive, or consumer electronics, this voltage reference from ON Semiconductor is engineered to meet the stringent requirements of a wide array of applications.

Overall, the NCP431BVSNT1G stands out as a versatile and dependable component that delivers consistent performance, making it a valuable addition to any electronic design that demands a precise voltage reference.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1605 $50.5575
760+ $0.1317 $100.0920
1,180+ $0.1276 $150.5680
1,620+ $0.1235 $200.0700
2,095+ $0.1194 $250.1430
2,805+ $0.1070 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,604 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess