EN
  • EN
  • DE

NCP431AIDR2G

Part No NCP431AIDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCP431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP431AIDR2GOSDKR, NCP431AIDR2G-ND, NCP431AIDR2GOSTR, NCP431AIDR2GOSCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886980-NCP431AIDR2G
Ultra Librarian 3D Model Ultra Librarian NCP431AIDR2G CAD Model

Description

ON Semiconductor NCP431AIDR2G Voltage Reference

The NCP431AIDR2G from ON Semiconductor is a highly precise adjustable shunt voltage reference IC, designed to maintain accurate voltage regulation across a wide range of temperatures and operational conditions. This component is a versatile solution for various applications, including power supplies, battery chargers, and voltage monitoring systems.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage range from 2.5V to 36V, providing flexibility for different design requirements.
  • High Precision: The NCP431AIDR2G boasts a tight initial tolerance of ±0.5%, ensuring reliable and consistent performance.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 50 ppm/°C, the device provides stable output over a wide temperature range, making it suitable for applications that experience temperature variations.
  • Low Dynamic Impedance: A low dynamic impedance of 0.2 ohms enhances the ability to maintain a stable voltage under varying load conditions.
  • Wide Operating Current Range: The device operates over a current range of 0.05 mA to 10 mA, accommodating different power requirements.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, making it ideal for harsh environments.

Package and Quality

The NCP431AIDR2G comes in a compact SOIC-8 package, which is suitable for space-constrained applications. The small footprint does not compromise its robustness or performance. Additionally, it is RoHS compliant and lead-free, reflecting ON Semiconductor's commitment to environmental sustainability.

Applications

Due to its versatile nature and high precision, the NCP431AIDR2G is ideal for use in a variety of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Voltage monitoring circuits
  • Portable electronics
  • Automotive electronics

Overall, the NCP431AIDR2G from ON Semiconductor is a reliable choice for designers looking for an adjustable, precise, and stable voltage reference solution. Its robust feature set ensures performance across a broad spectrum of applications, making it a versatile component in any electronic system designer's toolkit.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0816 $50.1840
1,495+ $0.0670 $100.1650
2,315+ $0.0649 $150.2435
3,185+ $0.0628 $200.0180
4,120+ $0.0607 $250.0840
5,515+ $0.0544 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess