EN
  • EN
  • DE

NCP431ACSNT1G

Part No NCP431ACSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.5V to 36V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 60μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1082124-NCP431ACSNT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP431
Introduction Date July 28, 2011
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NCP431ACSNT1G CAD Model

Description

ON Semiconductor NCP431ACSNT1G Voltage Reference

The NCP431ACSNT1G from ON Semiconductor is a precision micro-power voltage reference designed for a wide range of applications. This adjustable shunt regulator offers excellent temperature stability and output current handling capabilities, making it an ideal choice for power supply and voltage monitoring applications.

Key Features

  • Adjustable Output Voltage: The device features an adjustable output voltage that ranges from 2.5 V to 36 V, providing flexibility for various design requirements.
  • High Precision: With a typical initial accuracy of ±0.5% and a temperature coefficient as low as 50 ppm/°C, the NCP431ACSNT1G ensures consistent performance over a wide temperature range.
  • Low Operational Current: It operates with a quiescent current as low as 80 µA, which is beneficial for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: This voltage reference can operate over an industrial temperature range of -40°C to +85°C, allowing for reliable operation in harsh environments.
  • Surface-Mount Package: The NCP431ACSNT1G is available in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads, simplifying the design process by reducing the need for additional external components.

Applications

The versatility of the NCP431ACSNT1G makes it suitable for a broad range of applications, including:

  • Portable and battery-powered equipment
  • Power supplies and chargers
  • Data acquisition systems
  • Instrumentation and test equipment
  • Automotive electronics
  • Consumer electronics

The NCP431ACSNT1G voltage reference from ON Semiconductor is a robust and reliable solution for maintaining voltage accuracy and stability in electronic systems. Its combination of low power consumption, high precision, and thermal stability, packaged in a small form factor, makes it an excellent choice for designers looking to enhance the performance of their power management designs.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1735 $50.3150
705+ $0.1424 $100.3920
1,090+ $0.1379 $150.3110
1,500+ $0.1335 $200.2500
1,940+ $0.1290 $250.2600
2,595+ $0.1157 $300.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess