EN
  • EN
  • DE

LM4040D30IDBZT

Part No LM4040D30IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 82μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054303-LM4040D30IDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040D30IDBZT CAD Model

Description

Product Overview: Texas Instruments LM4040D30IDBZT

The Texas Instruments LM4040D30IDBZT is a precision micropower shunt voltage reference in a small SOT-23 package. This high-quality voltage reference is designed for portable and battery-powered applications where space is at a premium and low power consumption is essential. With a fixed reverse breakdown voltage of 3.0V, the LM4040D30IDBZT offers designers a stable and reliable reference voltage for various analog and digital circuits.

Key Features

  • Fixed Output Voltage: The LM4040D30IDBZT provides a precise 3.0V output, making it suitable for a wide range of applications that require a stable reference voltage.
  • High Accuracy: This device boasts an impressive initial accuracy of ±0.1% (A grade) and remains stable with only ±100 ppm/°C temperature coefficient, ensuring consistent performance over a range of conditions.
  • Low Power Consumption: With a quiescent current of only 60 μA (typical), this voltage reference is optimized for systems where energy efficiency is critical.
  • Wide Operating Current Range: The LM4040D30IDBZT can operate over a broad current range of 45 μA to 10 mA, providing flexibility in a variety of circuit designs.
  • Small Form Factor: Housed in a tiny SOT-23 package, it is ideal for space-constrained applications, without compromising on performance.
  • Extended Temperature Range: This device is operational over an industrial temperature range of −40°C to +85°C, suitable for harsh environments.

Applications

The LM4040D30IDBZT is versatile and can be used in numerous applications, including:

  • Battery-powered equipment
  • Portable medical devices
  • Data acquisition systems
  • Power supplies
  • Analog-to-digital converters (ADCs)
  • Instrumentation

With its combination of features, the Texas Instruments LM4040D30IDBZT shunt voltage reference is an excellent choice for designers looking for a reliable and efficient solution to provide a stable voltage reference in their products. Its precision, low power consumption, and small size make it a go-to component for a myriad of applications where performance and space are critical.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6308 $50.4640
195+ $0.5176 $100.9320
300+ $0.5014 $150.4200
415+ $0.4853 $201.3995
535+ $0.4691 $250.9685
715+ $0.4206 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess