The NCP4303ADR2G is a high-performance synchronous rectification controller designed by ON Semiconductor for use in switched-mode power supplies (SMPS). This device is specifically tailored to enhance efficiency in secondary side rectification by replacing Schottky diodes with power MOSFETs in flyback, forward, and half-bridge converter topologies.
Key Features
- Adaptive Gate Drive Timing: The NCP4303ADR2G optimizes gate drive timing to ensure efficient synchronous rectification.
- Voltage Mode and Current Mode Control: It supports both voltage and current mode control to provide flexibility in various applications.
- Light Load Operation: Enhanced performance under light load conditions leads to energy savings and improved power efficiency.
- Integrated Protections: The device includes under-voltage lockout (UVLO) and over-current protection (OCP) to ensure safe operation under adverse conditions.
Applications
This versatile controller is suitable for a range of power supply applications, including:
- AC-DC Adapters
- Desktop and Server Power Supplies
- Telecom and Networking Power Systems
- Flat Panel Display and TV Power Supplies
Technical Specifications
The NCP4303ADR2G operates over a wide supply voltage range and exhibits excellent thermal performance:
- Package: SOIC-8 (Small Outline Integrated Circuit)
- Operating Temperature: -40°C to +125°C
- Supply Voltage: 4.5V to 32V
- Drive Capability: Capable of driving large MOSFETs for high power applications
Quality and Reliability
ON Semiconductor is committed to delivering high-quality and reliable components. The NCP4303ADR2G is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and longevity for your power supply solutions.
For detailed information, datasheets, and technical support, visit ON Semiconductor's official website or contact authorized distributors.