EN
  • EN
  • DE

NCP382HD15AAR2G

Part No NCP382HD15AAR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:2 8SOIC / Power Switch/Driver 1.5A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr onsemi
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 2
Voltage - Load 2.5V ~ 5.5V
Current - Output (Max) 1.5A
Rds On (Typ) 80mOhm
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number NCP382
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339140-NCP382HD15AAR2G
Ultra Librarian 3D Model Ultra Librarian NCP382HD15AAR2G CAD Model

Description

The ON Semiconductor NCP382HD15AAR2G is a state-of-the-art overvoltage protection device designed to safeguard low voltage systems from excessive voltage conditions. This component is a crucial addition to any sensitive electronic system where voltage spikes and transients could potentially cause irreparable damage to integrated circuits and other critical components.

Key Features

  • High Accuracy Overvoltage Protection: The device is engineered to trigger at a precise overvoltage threshold, ensuring reliable protection against voltage surges.
  • Low RDS(on) Channel: The low on-resistance of the internal FET reduces power loss and improves efficiency, which is essential for maintaining the performance of the protected device.
  • Fast Response Time: The NCP382HD15AAR2G reacts quickly to overvoltage conditions, providing rapid protection to downstream components and preventing damage.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, making it versatile for various applications.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that prevents overheating, enhancing the overall reliability and longevity of the system.

Applications

The NCP382HD15AAR2G is ideal for use in a variety of applications where voltage protection is critical, such as:

  • Consumer Electronics
  • Computing Systems
  • Portable Devices
  • Networking Hardware
  • Telecommunication Systems

Technical Specifications

Parameter Value
Overvoltage Protection Threshold 1.5 V
Channel Resistance (RDS(on)) Typically Low
Operating Voltage Range 0.9 V to 5.5 V
Package TSOP-6

With its robust protection features and versatile application potential, the ON Semiconductor NCP382HD15AAR2G is an essential component for any design requiring reliable overvoltage protection.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6011 $51.0935
205+ $0.4932 $101.1060
315+ $0.4778 $150.5070
435+ $0.4624 $201.1440
560+ $0.4470 $250.3200
750+ $0.4008 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess