EN
  • EN
  • DE

NCP380HSN05AAT1G

Part No NCP380HSN05AAT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CURRENT LIMIT SWITCH 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 5-TSOP
Win Source Part Number 025041-NCP380HSN05AAT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP380HSN05AAT1G CAD Model

Description

ON Semiconductor NCP380HSN05AAT1G Load Switch

The ON Semiconductor NCP380HSN05AAT1G is a high-performance current limiting load switch designed to provide a comprehensive power management solution for portable and battery-powered electronics. This compact and efficient device is engineered to ensure protection by limiting the amount of current that can pass through it, thereby safeguarding sensitive electronic components from potential damage caused by excessive current conditions such as short circuits or overloads.

Key Features:

  • Current Limiting: The NCP380HSN05AAT1G features an adjustable current limit set at 0.5A, which helps to prevent damage to the load or power source during abnormal operating conditions.
  • Low RDS(on): This load switch boasts a low on-resistance, typically 92 mΩ, which enhances overall system efficiency by minimizing voltage drop and power dissipation.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that automatically turns off the switch if it exceeds the temperature limit, providing additional protection.
  • Under-Voltage Lockout (UVLO): It ensures that the switch remains off when the input voltage falls below a specific threshold, preventing erratic operation.
  • Fast Current Limit Response Time: The NCP380HSN05AAT1G responds swiftly to over-current conditions, ensuring quick protection for the system.
  • Controlled Slew Rate: The device's controlled slew rate reduces inrush current, thereby minimizing the impact on the power source and other circuit components during turn-on.

Applications:

The NCP380HSN05AAT1G is ideal for a range of applications where power management and protection are critical. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless and Bluetooth Devices
  • Portable Gaming Systems
  • GPS and Navigation Devices
  • Other Battery-Operated Devices

With its robust protection features and efficient performance, the ON Semiconductor NCP380HSN05AAT1G load switch is an essential component for designers looking to enhance the reliability and longevity of their electronic products. Its small footprint and low power consumption make it particularly well-suited for space-constrained applications where efficient power management is paramount.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2647 $50.2930
465+ $0.2172 $100.9980
715+ $0.2104 $150.4360
985+ $0.2036 $200.5460
1,275+ $0.1968 $250.9200
1,700+ $0.1765 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess