EN
  • EN
  • DE

NCP380HMU15AATBG

Part No NCP380HMU15AATBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 6UDFN / Fixed / Adjustable Current-Limiting Power-Distribution Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 1.5A
Rds On (Typ) 55mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-UDFN Exposed Pad
Supplier Device Package 6-UDFN (2x2)
Mounting Style SMD
Part Number Series NCP380
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801442-NCP380HMU15AATBG
Ultra Librarian 3D Model Ultra Librarian NCP380HMU15AATBG CAD Model

Description

ON Semiconductor NCP380HMU15AATBG Overview

The NCP380HMU15AATBG from ON Semiconductor is a high-performance current limiting switch designed for applications requiring protection against high inrush current and short circuits. This advanced power management device is ideal for systems that need to regulate power supply and safeguard sensitive electronics against damage caused by excessive current flow.

Key Features

  • Current Limiting: The NCP380 offers a fixed current limit threshold of 1.5 A, providing a robust defense against overcurrent conditions that could potentially harm the circuitry.
  • Ultra-Low RDS(on): With an ultra-low on-resistance, this current limiting switch ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Thermal Shutdown: The device includes a thermal shutdown feature, which automatically turns off the output when the junction temperature exceeds safe operating limits, thereby preventing thermal runaway.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the input voltage is within an acceptable range, protecting the downstream circuitry from undervoltage conditions.

Applications

The NCP380HMU15AATBG is well-suited for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • USB and peripheral ports protection
  • Hot-swap and plug-and-play operations
  • Consumer electronics
  • Overcurrent and short-circuit protection modules

Quality and Reliability

Manufactured by ON Semiconductor, a leader in the semiconductor industry, the NCP380HMU15AATBG is built to the highest quality standards. The device is housed in a compact, lead-free 6-pin µDFN package, making it suitable for space-constrained applications while also adhering to environmental regulations.

Technical Specifications

The NCP380HMU15AATBG operates over a wide input voltage range and features fast response times to ensure prompt protection. The device's specifications include:

  • Input Voltage Range: 2.7 V to 5.5 V
  • Fixed Current Limit: 1.5 A
  • On-Resistance (RDS(on)): Typically 70 mΩ
  • Operating Temperature Range: -40°C to +85°C
  • Package: 6-pin µDFN

With its comprehensive protection features and reliable performance, the NCP380HMU15AATBG is an excellent choice for designers looking to enhance the safety and durability of their power management systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4040 $58.5800
350+ $0.3316 $116.0600
540+ $0.3212 $173.4480
745+ $0.3108 $231.5460
965+ $0.3005 $289.9825
1,290+ $0.2693 $347.3970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess