EN
  • EN
  • DE

NCP362AMUTBG

Part No NCP362AMUTBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC OCP/OCP TVS USB POS 10-UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications Overvoltage Protection Controller
Voltage - Supply 1.2V ~ 20V
Current - Supply 20 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-UFDFN Exposed Pad
Supplier Device Package 10-UDFN (2.5x2)
Base Product Number NCP362
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647561-NCP362AMUTBG
Ultra Librarian 3D Model Ultra Librarian NCP362AMUTBG CAD Model

Description

ON Semiconductor NCP362AMUTBG Overview

The NCP362AMUTBG from ON Semiconductor is a high-performance overvoltage protection device designed to safeguard sensitive electronics from destructive voltage spikes and surges. This protective component is an essential addition to any electronic product that requires robust defense against erratic power supply conditions, ensuring reliability and longevity of the device it is integrated into.

Key Features

  • Overvoltage Protection: The NCP362AMUTBG provides protection for systems against overvoltage transients. It can effectively disconnect the system from its output under overvoltage conditions, ensuring the safety of downstream components.
  • Wide Operating Voltage Range: This device operates over a broad voltage range, making it suitable for various applications that require different voltage levels.
  • Low Quiescent Current: The low current consumption of the device in its quiescent state contributes to the overall energy efficiency of the system it is part of.
  • Fast Response Time: The NCP362AMUTBG reacts swiftly to overvoltage events, offering quick protection and minimizing the risk of damage to the circuit.
  • High Accuracy: With precise overvoltage protection thresholds, this device ensures reliable operation and avoids unnecessary triggering.

Applications

The NCP362AMUTBG is ideal for a wide array of applications where voltage regulation and protection are critical. These include:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Power supply units
  • Networking and telecommunication systems
  • Consumer electronics

Product Specifications

ON Semiconductor's NCP362AMUTBG comes in a compact, surface-mount package that is conducive to modern, space-constrained electronic designs. It features a junction operating temperature range that ensures stable performance across various environmental conditions. The device also boasts compliance with relevant industry standards, reflecting ON Semiconductor's commitment to quality and reliability.

Conclusion

The NCP362AMUTBG is a testament to ON Semiconductor's expertise in creating components that enhance the safety and durability of electronic systems. By integrating this overvoltage protector into your product, you can offer your customers the peace of mind that comes with superior electronic protection.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess