EN
  • EN
  • DE

NCP346SN2T1G

Part No NCP346SN2T1G
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description Voltage Detector Automotive 5-Pin TSOP T/R / IC DETECTOR OVER VOLTAGE 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Clamping 4.6V
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 106567-NCP346SN2T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP346
Introduction Date August 14, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP346SN2T1G CAD Model

Description

ON Semiconductor NCP346SN2T1G Overvoltage Protection IC

The NCP346SN2T1G from ON Semiconductor is a highly integrated overvoltage protection circuit designed to protect sensitive electronic devices from harmful voltage levels. This robust component is an essential safeguard for a variety of applications, including portable devices, where power supply fluctuations can potentially damage the electronics.

Key Features

  • Overvoltage Protection: The NCP346 provides a precise overvoltage protection threshold, ensuring that devices are shielded from voltage transients and spikes that exceed safe levels.
  • Low Quiescent Current: With an ultra-low quiescent current, the NCP346 is ideal for battery-powered applications, as it helps to prolong battery life by minimizing power drain when in standby mode.
  • Fast Response Time: The device reacts swiftly to overvoltage conditions, providing rapid protection and minimizing the risk of damage to the connected load.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the IC from overheating, ensuring reliable operation even under high power dissipation conditions.
  • Compact Package: Housed in a small TSOP−5 package, the NCP346 is suitable for space-constrained designs, allowing for a compact footprint on the PCB.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • GPS Devices
  • Other Portable Electronic Devices

The NCP346SN2T1G is designed with the end-user in mind, focusing on reliability and power efficiency. Its capability to protect against excessive voltages while maintaining a low power draw makes it an excellent choice for designers looking to enhance the durability and longevity of their products. ON Semiconductor's commitment to quality ensures that the NCP346SN2T1G is a reliable component for any application requiring stringent overvoltage protection.

With its combination of features, the NCP346SN2T1G stands out as a versatile and dependable solution for protecting sensitive electronics from the dangers of overvoltage, making it a smart choice for a wide array of electronic designs.

You May Also Be Interested in

Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,480 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess