The NCP3420DR2G is a high-performance, dual MOSFET driver designed by ON Semiconductor, renowned for delivering efficient power management solutions. This component is specifically engineered to drive two N-channel MOSFETs in a synchronous buck power converter configuration, making it an ideal choice for a variety of high-density power applications.
Key Features
- High Peak Output Current: The NCP3420DR2G can deliver a robust peak output current of up to 2A, ensuring that it can drive large MOSFETs with ease.
- Dual Independent Drivers: It features two independent driver channels that can be configured for synchronous buck, boost, or half-bridge topologies, providing flexibility in design.
- Fast Switching Speed: With rise and fall times typically under 25ns, this driver enables high-frequency operation, reducing the size of passive components and improving overall efficiency.
- Adaptive Non-Overlap Protection: To prevent shoot-through, the NCP3420DR2G includes adaptive non-overlapping gate drives, increasing system reliability.
- Cross-Conduction Prevention: This device is designed to prevent cross-conduction and shoot-through in synchronous buck applications.
- Thermal Shutdown: An integrated thermal shutdown feature protects the device and the overall system from potential overheating.
- Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 13.2V, accommodating various power supply standards.
Applications
The NCP3420DR2G is suited for a multitude of applications that demand efficient power conversion and high-speed operation. Common applications include:
- Desktop and notebook computers
- DC-DC converters
- Networking and telecommunications equipment
- Graphics cards and game consoles
- Point-of-load modules
Quality and Environmental Compliance
ON Semiconductor's commitment to environmental sustainability is evident in the NCP3420DR2G, which is RoHS compliant and lead-free. This ensures that the product meets current environmental standards and reduces the ecological footprint of electronic components.