EN
  • EN
  • DE

NCP339BFCT2G

Part No NCP339BFCT2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 3 A Ultra-Small Controlled Load Switch | IC LOAD SWITCH W/DIS 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 1.2V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 3A
Rds On 18mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-UFBGA, WLCSP
Supplier Device Package 6-WLCSP (1.0x1.5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 733037-NCP339BFCT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP339BFCT2G CAD Model

Description

ON Semiconductor NCP339BFCT2G: High-Precision Voltage Detector

The NCP339BFCT2G is a state-of-the-art voltage detector designed by ON Semiconductor, renowned for its precision and reliability in various applications. This advanced component is engineered to monitor voltage levels and provide a stable output signal when a predefined threshold is crossed, making it an essential part of power management solutions.

Key Features

  • High Accuracy: The NCP339BFCT2G boasts a threshold voltage accuracy of ±1%, ensuring precise voltage detection for critical applications.
  • Low Power Consumption: With a quiescent current of just 0.8 µA, it is an ideal choice for battery-operated devices, contributing to longer battery life and improved energy efficiency.
  • Adjustable Threshold: The detector allows for an adjustable threshold voltage range, providing flexibility to cater to a wide array of design specifications.
  • Fast Response Time: It features a rapid response time, quickly reacting to changes in voltage levels to provide timely signals for system control.
  • Open Drain Output: The device comes with an open-drain output, offering compatibility with various logic levels and the ability to connect multiple devices in a wired-OR configuration.

Applications

The NCP339BFCT2G is versatile and can be used across numerous applications, including:

  • Portable and wearable electronics
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart home automation

Package and Environment Compliance

ON Semiconductor has packaged the NCP339BFCT2G in a compact, 5-bump WLCSP (Wafer Level Chip Scale Package), which is not only space-saving but also offers excellent thermal performance. Moreover, the product is fully compliant with the RoHS directive, making it an environmentally responsible choice for manufacturers aiming to reduce hazardous substances in their electronic products.

In summary, the NCP339BFCT2G from ON Semiconductor is a high-precision voltage detector that combines accuracy, efficiency, and versatility, making it a top pick for designers seeking reliable voltage monitoring solutions.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3460 $58.8200
410+ $0.2841 $116.4810
630+ $0.2751 $173.3130
870+ $0.2663 $231.6810
1,125+ $0.2573 $289.4625
1,505+ $0.2308 $347.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess