ON Semiconductor NCP303LSN27T1 Voltage Detector
The ON Semiconductor NCP303LSN27T1 is a precision micro-power voltage detector designed for monitoring battery and power supply voltages. This highly accurate device is essential for applications that require voltage supervision to ensure reliable operation and system stability. It is particularly suitable for portable and battery-powered equipment where power efficiency is crucial.
Key Features
- Voltage Threshold: The NCP303LSN27T1 has a fixed voltage detection threshold of 2.7V, making it ideal for 3V power supply monitoring.
- Low Power Consumption: With a typical quiescent current of just 0.8 µA, it helps prolong battery life in portable applications.
- High Accuracy: This voltage detector offers a tight threshold accuracy of ±1.5%, ensuring precise monitoring and control.
- Hysteresis: It includes built-in hysteresis to prevent false triggering due to noise or transient voltage fluctuations.
- Output Type: The device provides an open-drain, N-channel output that can interface directly with a microcontroller or other logic components.
- Temperature Range: The NCP303LSN27T1 operates over a wide temperature range from -40°C to +85°C, suitable for various environments.
- Small Footprint: Packaged in a space-saving 5-pin TSOP-5, it is ideal for space-constrained applications.
Applications
The NCP303LSN27T1 is versatile and can be used in a variety of sectors, including:
- Portable Electronics
- Microprocessor/Microcontroller Systems
- Battery-Powered Devices
- Wireless Communication Systems
- Medical Devices
- Automotive Electronics
Its ability to monitor voltage levels ensures that all connected components can operate safely within their specified voltage ranges, protecting against potential damage from under-voltage conditions. The NCP303LSN27T1 is an invaluable component for designers seeking a reliable and efficient voltage detection solution.
For more detailed information, including electrical characteristics and pin configurations, refer to the NCP303LSN27T1 datasheet available on the ON Semiconductor website.