EN
  • EN
  • DE
  • IT

NCP303152MNTWG

Part No NCP303152MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description INTEGRATED DRIVER & MOSFET  /  High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr onsemi
Package Tape & Reel (TR)
Driven Configuration High-Side and Low-Side
Channel Type Single
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 5.5V
Logic Voltage - VIL, VIH 0.85V, 2.35V
Current - Peak Output (Source, Sink) 80A, 80A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 32 V
Rise / Fall Time (Typ) 17ns, 26ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 39-PowerVFQFN
Supplier Device Package 39-PQFN (5x6)
Base Product Number NCP303152
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 488-NCP303152MNTWGTR
Standard Package 3,000
Win Source Part Number 1115854-NCP303152MNTWG
Ultra Librarian 3D Model Ultra Librarian NCP303152MNTWG CAD Model

Description

ON Semiconductor NCP303152MNTWG Product Overview

The ON Semiconductor NCP303152MNTWG is a high-performance, integrated circuit specifically designed for power management applications. This precision device is part of ON Semiconductor's portfolio of voltage regulators, offering a combination of high efficiency, low quiescent current, and excellent thermal performance, making it suitable for a wide range of electronic devices.

Key Features

  • High Accuracy: The NCP303152MNTWG provides excellent voltage regulation, ensuring stable performance for sensitive electronic components.
  • Low Dropout: Its low dropout feature makes it ideal for applications where the input voltage is very close to the output voltage, thereby maximizing efficiency.
  • Thermal Protection: Equipped with thermal shutdown, the device protects itself and other components from damage due to overheating.
  • Power Saving: With a low quiescent current, this regulator contributes to the overall power saving of the system, making it suitable for battery-powered applications.
  • Adjustable Output: The output voltage can be configured as required for various applications, providing design flexibility.

Applications

  • Portable and Battery-powered Devices
  • Consumer Electronics
  • Telecommunications
  • Computing Platforms
  • Automotive Systems

The NCP303152MNTWG is built with a solid-state construction that ensures reliability and longevity under a wide range of operating conditions. It is available in a compact package, which allows for easy integration into space-constrained applications while minimizing impact on the overall design footprint.

ON Semiconductor's commitment to quality means that the NCP303152MNTWG is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic devices. Whether it's for mobile phones, personal computers, or automotive electronics, the NCP303152MNTWG is an excellent choice for designers looking for a robust and versatile power management solution.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation available from ON Semiconductor's official website or authorized distributors.

You May Also Be Interested in

ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4243 $51.3645
36+ $2.8097 $101.1492
56+ $2.7219 $152.4264
76+ $2.6341 $200.1916
99+ $2.5463 $252.0837
132+ $2.2829 $301.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess