EN
  • EN
  • DE
  • IT

CJA1117B-3.3

Part No CJA1117B-3.3
Manufacturer ZP Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1117632-CJA1117B-3.3
Categories Custom Parts
Manufacturer ZP Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CJA1117B-3.3 CAD Model

Description

The CJA1117B-3.3 is a low dropout (LDO) linear voltage regulator manufactured by ZP Semiconductor. It provides a fixed 3.3V output voltage with high accuracy and low noise. This regulator is designed for use in various electronic devices to provide a stable and regulated voltage supply.

Applications

  • Microcontroller Power Supplies
  • FPGA Power Supplies
  • DSP Power Supplies
  • Post Regulation for Switching Regulators
  • Battery-Powered Devices

Features

  • Fixed 3.3V Output Voltage: Provides a stable and regulated 3.3V supply.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • High Output Current: Can supply a significant amount of current to the load.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current.
  • Thermal Shutdown: Protects the regulator from damage due to overheating.
  • Small Package Size: Space-saving design for high-density applications.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable voltage supply.
  • Efficient Operation: Low dropout voltage improves efficiency.
  • Protection Against Overload: Overcurrent protection and thermal shutdown enhance reliability.
  • Simplified Circuit Design: Requires minimal external components.
  • Reduced Board Space: Compact size allows for higher component density.

Additional Details

The CJA1117B-3.3 LDO regulator typically requires only a few external capacitors for stable operation. The manufacturer's datasheet provides detailed information on the regulator's electrical characteristics, thermal performance, and application circuit recommendations. It's important to consult the datasheet to ensure proper application and handling of the regulator, including input and output capacitor selection, thermal management considerations, and safe operating area limits. This regulator is commonly used in portable devices and other applications where a stable and regulated 3.3V supply is required.

You May Also Be Interested in

JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Broadcom Limited
Contact for details
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Cirrus Logic Inc.
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,891 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess