EN
  • EN
  • DE

NCP2820FCT2G

Part No NCP2820FCT2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 2.63W Class-D 9-Pin Flip-Chip T/R / IC AMP AUDIO D 2.65W 9-FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.65W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-FlipChip
Dimension 9-WFBGA, FCBGA
Win Source Part Number 115670-NCP2820FCT2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP2820
Introduction Date January 26, 2005
ECCN EAR99
Country of Origin Taiwan, Malaysia , United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCP2820FCT2G CAD Model

Description

ON Semiconductor NCP2820FCT2G Audio Amplifier

The NCP2820FCT2G from ON Semiconductor is a high-performance, compact audio power amplifier designed for a wide range of applications. This integrated circuit is capable of delivering 2.65W of continuous average power to an 4 Ohm BTL load with less than 1% distortion (THD+N) from a 5V DC power supply, making it an excellent choice for portable applications where high-quality audio and power efficiency are required.

Featuring a low quiescent current and an excellent efficiency rate, the NCP2820FCT2G is optimized for power-sensitive devices. Its high efficiency helps to extend battery life in portable devices, while its low noise and distortion characteristics ensure a clear and crisp audio output. The amplifier operates over a wide supply voltage range from 2.2V to 5.5V, which provides design flexibility and makes it suitable for a variety of supply scenarios.

The NCP2820FCT2G comes in a tiny 9-bump flip-chip package, which not only saves valuable board space but also reduces the need for external components. This makes it an ideal solution for space-constrained applications such as mobile phones, tablets, portable media players, and other handheld devices.

With built-in features such as thermal shutdown protection, the device ensures safe operation by preventing overheating. Moreover, the amplifier includes pop and click noise suppression, which minimizes audible noise during power on and off transitions. This contributes to a better user experience by providing a smooth operation without disruptive noises.

Overall, the NCP2820FCT2G from ON Semiconductor is a highly reliable and efficient audio amplifier that delivers high-quality sound in a small footprint. Its low power consumption, wide supply voltage range, and integrated protection features make it an excellent choice for designers looking to enhance the audio performance of their portable electronic devices.

Key Features:

  • 2.65W Output Power into 4 Ohm at 5V
  • Low Quiescent Current and High Efficiency
  • Wide 2.2V to 5.5V Supply Voltage Range
  • Thermal Shutdown Protection Mechanism
  • Pop and Click Noise Suppression
  • Compact 9-Bump Flip-Chip Package

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2977 $52.7632
37+ $2.7059 $100.1183
58+ $2.6213 $152.0354
79+ $2.5367 $200.3993
102+ $2.4522 $250.1244
137+ $2.1985 $301.1945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess