EN
  • EN
  • DE

NCP2815BFCCT2G

Part No NCP2815BFCCT2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP AB STEREO 62MW 12FLIPCHIP / LongPlay Headphone Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 62mW x 2 at 16Ohm
Supply Voltage (V) 1.6V ~ 3.6V
Features Depop, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 12-FlipChip
Manufacturer Package 12-UFBGA, FCBGA
Part Number Series NCP2815
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805664-NCP2815BFCCT2G
Ultra Librarian 3D Model Ultra Librarian NCP2815BFCCT2G CAD Model

Description

The ON Semiconductor NCP2815BFCCT2G is a high-performance audio amplifier designed to deliver exceptional sound quality for a wide range of applications. This integrated circuit is part of ON Semiconductor's extensive audio amplifier product line, known for its reliability and efficiency.

Key Features:

  • Output Power: The NCP2815BFCCT2G is capable of delivering 2.65W of continuous average power to an 4Ω BTL load with less than 1% distortion (THD+N) from a 5V power supply, making it suitable for portable audio devices where high-quality sound is essential.
  • Efficiency: This audio amplifier is designed with ON Semiconductor's leading-edge technology, ensuring high efficiency which translates to longer battery life for portable applications.
  • Low EMI: The device features a low electromagnetic interference (EMI) design, which minimizes noise and interference in sensitive electronic equipment.
  • Pop & Click Noise Reduction: It incorporates a pop and click noise reduction circuit which greatly reduces noise typically heard during power on and off cycles, ensuring a smoother user experience.
  • Thermal Shutdown Protection: The NCP2815BFCCT2G includes thermal shutdown protection that prevents the device from overheating, thus ensuring the longevity and reliability of the amplifier.

Applications:

The NCP2815BFCCT2G is versatile and can be used in various applications, including:

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Portable Gaming Devices
  • Notebook Computers
  • Other Portable Audio Devices

Package and Quality:

ON Semiconductor has packaged the NCP2815BFCCT2G in a compact, flip-chip package, which is ideal for space-constrained applications. The device is also lead-free and RoHS compliant, meeting the environmental standards of today's electronic industry. With ON Semiconductor's commitment to quality, this audio amplifier is manufactured in state-of-the-art facilities, ensuring high performance and reliability for your audio solutions.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess