EN
  • EN
  • DE

NCP2809ADMR2G

Part No NCP2809ADMR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP STEREO AUD 135ME MICRO-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 135mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.2 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-Micro
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 108724-NCP2809ADMR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP2809ADMR2G CAD Model

Description

ON Semiconductor NCP2809ADMR2G Audio Amplifier

The ON Semiconductor NCP2809ADMR2G represents a cutting-edge solution for portable audio applications. This highly efficient, Class D audio amplifier is designed to deliver superior sound quality while minimizing power consumption, making it an ideal choice for battery-powered devices such as smartphones, tablets, and portable media players.

Key Features

  • Output Power: The NCP2809ADMR2G offers an impressive 2.65 W of continuous average power into a 4 ohm load with less than 1% distortion (THD+N), ensuring powerful and clear audio output for a rich listening experience.
  • Efficiency: With its Class D operation, the amplifier boasts high efficiency, which not only conserves energy but also reduces heat dissipation, thus enhancing the lifespan of the product.
  • Low Quiescent Current: It features a low quiescent current that contributes to extended battery life in portable applications, allowing users to enjoy their audio content for longer durations without frequent recharging.
  • Superior Sound Quality: The device is designed to provide high-quality sound with low noise and distortion, ensuring an immersive audio experience for end-users.
  • Space-Saving Design: Housed in a compact 8-pin Micro8™ package, the NCP2809ADMR2G saves valuable board space, which is crucial for the design of sleek, modern portable electronics.

Applications

The NCP2809ADMR2G is versatile and can be used in various audio applications, including:

  • Portable audio devices
  • Mobile phones and smartphones
  • Tablets and laptop computers
  • Bluetooth speakers
  • Personal media players

Technical Specifications

With a supply voltage range of 2.7V to 5.5V, the NCP2809ADMR2G is flexible and can adapt to different power scenarios. Its PSRR (Power Supply Rejection Ratio) of 80 dB at 217 Hz ensures that power supply fluctuations do not compromise audio quality. Additionally, the device incorporates thermal shutdown protection and a pop-and-click suppression circuit to enhance the user experience by preventing unwanted noise during power cycling.

Overall, the ON Semiconductor NCP2809ADMR2G is a top-tier audio amplifier that offers a blend of power, efficiency, and compact design, making it a go-to choice for developers looking to enhance the audio capabilities of their portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess