EN
  • EN
  • DE

NCP1651DR2

Part No NCP1651DR2
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTL CCM/DCM 250KHZ 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mode Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Frequency - Switching 25kHz ~ 250kHz
Current - Startup 8.5 mA
Voltage - Supply 10V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number NCP1651
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647406-NCP1651DR2
Ultra Librarian 3D Model Ultra Librarian NCP1651DR2 CAD Model

Description

The ON Semiconductor NCP1651DR2 is a highly integrated power factor correction (PFC) controller designed for use in a variety of applications that require efficient power conversion and power factor improvement. This advanced controller is specifically engineered to deliver continuous conduction mode (CCM) PFC, ensuring that energy consumption is optimized for applications ranging from consumer electronics to industrial systems.

With its ability to operate under a wide supply voltage range, the NCP1651DR2 is versatile and robust, making it suitable for universal AC input systems. The controller integrates a number of features to enhance system reliability and performance, including soft-start capabilities, which prevent current surges during startup, and brown-out protection, which safeguards the system against drops in input voltage.

The NCP1651DR2's innovative design includes a frequency foldback technique that reduces audible noise and minimizes electromagnetic interference (EMI), a critical consideration for applications that demand quiet operation and compliance with regulatory standards. Additionally, the controller's dynamic response to load variations ensures stable operation across a range of conditions, contributing to the longevity of the end product.

One of the key advantages of the NCP1651DR2 is its high power factor, which can exceed 0.99, leading to reduced reactive power and thus lower electricity costs. This is particularly beneficial for applications with stringent energy efficiency requirements. Furthermore, the controller's total harmonic distortion (THD) is minimized, which improves the quality of power delivered to the load and reduces stress on the electrical infrastructure.

For designers and engineers, the NCP1651DR2 simplifies the development of PFC circuits by integrating critical functions and protections. Its compact SOIC-8 package allows for a smaller PCB footprint, enabling the design of more compact and cost-effective power supplies. Whether it's for LED lighting, AC-DC adapters, or high-power applications, the NCP1651DR2 is a reliable choice for advanced PFC solutions.

Key Features:

  • Continuous Conduction Mode (CCM) PFC Control
  • Wide Supply Voltage Range
  • Soft-Start and Brown-Out Protection
  • Frequency Foldback for Reduced EMI and Audible Noise
  • High Power Factor and Low THD
  • Dynamic Response to Load Variations
  • Compact SOIC-8 Package

You May Also Be Interested in

Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4973 $59.6760
250+ $0.4652 $116.3000
390+ $0.4492 $175.1880
555+ $0.4171 $231.4905
725+ $0.4010 $290.7250
905+ $0.3850 $348.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess