EN
  • EN
  • DE

NCP1612A1DR2G

Part No NCP1612A1DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRL CRM 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mode Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM)
Current - Startup 20μA
Supply Voltage - Operating 9.5 V to 35 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-SOIC
Win Source Part Number 1082025-NCP1612A1DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1612A1DR2G CAD Model

Description

ON Semiconductor NCP1612A1DR2G - Power Factor Correction Controller

The NCP1612A1DR2G from ON Semiconductor is a sophisticated and efficient power factor correction (PFC) controller designed for use in a wide range of applications requiring high power factor and low THD (Total Harmonic Distortion). This controller is particularly well-suited for AC-DC converters and off-line applications with a need for high performance and reliability.

Key Features

  • Continuous Conduction Mode (CCM): The NCP1612A1DR2G operates in Continuous Conduction Mode, which is ideal for applications that require stable operation over a wide range of load conditions.
  • High Power Factor Performance: It is designed to achieve near-unity power factor which helps in minimizing reactive power on the electrical grid, leading to improved energy efficiency and reduced power costs.
  • Low THD: The controller ensures low Total Harmonic Distortion, which is crucial for maintaining power quality and reducing stress on electrical components.
  • Frequency Foldback: To enhance system reliability and efficiency, the NCP1612A1DR2G incorporates frequency foldback features that reduce switching losses during light load conditions.
  • Integrated Protections: It includes a range of protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protections to safeguard the system under abnormal conditions.

Applications

The NCP1612A1DR2G is versatile and can be used in a variety of applications including:

  • AC-DC Adapters
  • Power Supplies for Desktops, TVs, and Servers
  • Lighting Systems
  • Industrial Power Systems

Package and Availability

The device is available in a compact SOIC-8 package, which allows for a small footprint on the printed circuit board. The NCP1612A1DR2G is part of ON Semiconductor's commitment to providing energy-efficient solutions, and it is available for order in both sample and production quantities.

Conclusion

ON Semiconductor's NCP1612A1DR2G PFC controller is a robust solution for high-performance power management. With its advanced features and integrated protections, it is an excellent choice for designers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6214 $50.6996
34+ $2.9715 $101.0310
53+ $2.8786 $152.5658
72+ $2.7857 $200.5704
93+ $2.6929 $250.4397
125+ $2.4143 $301.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,828 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess