EN
  • EN
  • DE

NCP1606APG

Part No NCP1606APG
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC CTRLR PWR FACTOR 1.7V 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Mode Critical Conduction (CRM)
Current - Startup 20μA
Supply Voltage - Operating 10.3 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1082021-NCP1606APG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1606APG CAD Model

Description

ON Semiconductor NCP1606APG Power Factor Correction Controller

The ON Semiconductor NCP1606APG is a sophisticated power factor correction (PFC) controller designed for use in compact and efficient AC-DC power supplies. This integrated circuit is engineered to enhance the power factor of electronic systems by shaping the input current wave to be in phase with and proportional to the input voltage wave, thus reducing the total harmonic distortion (THD) and improving energy efficiency.

At the heart of the NCP1606APG is an innovative control method known as Critical Conduction Mode (CrM), which allows the device to automatically adjust the operation of the power supply to accommodate various load conditions. This feature not only increases the efficiency of the system but also helps to minimize the electromagnetic interference (EMI) emitted by the power supply, making it an excellent choice for applications sensitive to noise.

With its built-in brown-out protection, the NCP1606APG ensures that the power supply continues to operate reliably even under conditions of sagging line voltages. This level of protection is crucial for maintaining the longevity and stability of the power supply and the devices it powers. Additionally, the device offers overvoltage protection (OVP) and undervoltage lockout (UVLO) features, further safeguarding the system from electrical anomalies.

The NCP1606APG is housed in a compact PDIP-8 package, making it suitable for space-constrained applications while providing ample thermal performance. Its versatility is further enhanced by its wide operating range, which allows it to be used in a variety of power supply designs, from low-power adapters to high-power industrial units.

For designers looking to meet stringent energy-saving standards, such as Energy Star or the European Code of Conduct, the NCP1606APG is an ideal solution. It provides a cost-effective and space-efficient way to achieve high power factor and low THD, which are critical parameters for modern, eco-friendly power supplies.

In summary, the ON Semiconductor NCP1606APG PFC controller is an excellent choice for engineers aiming to create high-performance, energy-efficient AC-DC power supplies with minimal footprint and compliance with global energy regulations.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8824 $61.7680
160+ $0.7241 $115.8560
250+ $0.7015 $175.3750
345+ $0.6788 $234.1860
440+ $0.6563 $288.7720
590+ $0.5884 $347.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,430 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess