EN
  • EN
  • DE

NCP1561DR2

Part No NCP1561DR2
Manufacturer ON Semiconductor
Catalog Unclassified
Description IC CTRLR DUAL PWM 250KHZ 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Product Status Obsolete
Base Product Number NCP1561
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 647379-NCP1561DR2
Ultra Librarian 3D Model Ultra Librarian NCP1561DR2 CAD Model

Description

ON Semiconductor NCP1561DR2 PWM Controller

The NCP1561DR2 is a sophisticated PWM controller from ON Semiconductor, designed to meet the rigorous demands of modern power supply applications. This high-performance integrated circuit is tailored for DC-DC converters and provides a robust solution for managing and optimizing power efficiency in a variety of electronic devices.

Key Features

  • High-Frequency Operation: The NCP1561DR2 operates at a high frequency, which allows for smaller external components, reducing the overall size and cost of the power supply solution.
  • Adaptive Dead-Time Control: This feature minimizes body diode conduction losses by adjusting the dead-time between high-side and low-side MOSFETs, improving efficiency.
  • Voltage Mode Control: The controller uses voltage mode control with input voltage feed-forward, which ensures stable operation over a wide range of input voltages.
  • Internal Slope Compensation: To prevent sub-harmonic oscillation in duty cycles greater than 50%, the NCP1561DR2 includes internal slope compensation.
  • Soft-Start Function: A built-in soft-start function limits inrush current during startup, contributing to the longevity of the device and the system it controls.
  • Protection Features: The device is equipped with an array of protection mechanisms including overvoltage, undervoltage lockout, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The NCP1561DR2's versatility makes it suitable for a broad range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking systems
  • Server and storage systems
  • Industrial power systems

Package and Availability

The NCP1561DR2 comes in a compact SOIC-14 package, providing an economical solution without compromising on performance. Its design is optimized for PCB space-saving, making it an excellent choice for designs where space is at a premium. The device is available from ON Semiconductor and its authorized distributors, ensuring easy access for designers and manufacturers.

With its advanced features and reliable performance, the NCP1561DR2 from ON Semiconductor stands out as a top-tier PWM controller for efficient power management in a wide array of electronic products.

You May Also Be Interested in

LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0716 $58.3604
46+ $2.5204 $115.9384
71+ $2.4416 $173.3536
98+ $2.3628 $231.5544
127+ $2.2841 $290.0807
170+ $2.0478 $348.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess