EN
  • EN
  • DE

NCP13992ACDR2G

Part No NCP13992ACDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRDG 16SOIC / Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 9 V
Supply Voltage - Operating 7.5V ~ 10V
Duty Cycle 50%
Frequency - Switching 20kHz ~ 750kHz
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Temperature Range - Operating -50°C ~ 150°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number NCP13992
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP13992ACDR2GOSCT,NCP13992ACDR2GOSTR,NCP13992ACDR2GOSDKR,NCP13992ACDR2G-ND
Standard Package 2,500
Win Source Part Number 963428-NCP13992ACDR2G
Ultra Librarian 3D Model Ultra Librarian NCP13992ACDR2G CAD Model

Description

ON Semiconductor NCP13992ACDR2G High-Performance Controller

The ON Semiconductor NCP13992ACDR2G is a cutting-edge high-performance resonant mode controller designed specifically for use in power supply units that require high efficiency and reliability. This advanced controller is particularly suitable for applications such as server power supplies, telecommunication equipment, and flat-panel display power supplies, where energy efficiency and compact size are crucial.

At the heart of the NCP13992ACDR2G is a sophisticated control algorithm that enables zero-voltage switching (ZVS) with reduced electromagnetic interference (EMI). The device operates at a high switching frequency that can be adjusted externally via a resistor or synchronized to an external clock, allowing for a flexible design that can be tailored to specific application needs.

The NCP13992ACDR2G incorporates a range of features that enhance its performance and safety. One of the standout features is its brown-out protection, which ensures the power supply continues to operate safely during periods of low input voltage. Additionally, the controller has overcurrent protection and overtemperature protection to safeguard the system from potential damage caused by abnormal operating conditions.

Designed for optimal efficiency, the NCP13992ACDR2G utilizes a half-bridge resonant converter topology, which reduces power losses and improves overall system efficiency. This is particularly important for applications where energy consumption is a significant concern. The device also supports burst mode operation, which can significantly reduce power consumption at light loads, further enhancing its efficiency credentials.

For ease of integration into various designs, the NCP13992ACDR2G is available in a compact SOIC-16 package. This small footprint allows designers to create more compact power supplies without compromising on performance or features. The controller is also characterized by a wide operating temperature range, making it suitable for use in environments with varying thermal conditions.

In summary, the ON Semiconductor NCP13992ACDR2G resonant mode controller is an ideal solution for designers looking to create efficient, reliable, and high-performance power supplies. With its advanced features and flexible design options, it stands out as a top choice in its class.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8271 $53.7615
150+ $0.6786 $101.7900
230+ $0.6574 $151.2020
315+ $0.6362 $200.4030
410+ $0.6150 $252.1500
545+ $0.5514 $300.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess