EN
  • EN
  • DE

NCP1377BP

Part No NCP1377BP
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12.5 V
Voltage - Supply (Vcc/Vdd) 7.5V ~ 18V
Frequency - Switching Up to 300kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number NCP1377
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647352-NCP1377BP
Ultra Librarian 3D Model Ultra Librarian NCP1377BP CAD Model

Description

ON Semiconductor NCP1377BP Product Overview

The ON Semiconductor NCP1377BP is a high-performance, fixed-frequency current-mode controller designed for a wide range of power supply applications. This versatile component is particularly well-suited for AC-DC adapters, offline battery chargers, and auxiliary power supplies. With its robust design and advanced features, the NCP1377BP provides an efficient and reliable solution for power management challenges.

Key Features

  • Current-Mode Operation: The NCP1377BP operates in a current-mode control scheme providing excellent output voltage regulation and reduced component stress, which enhances the overall reliability of the power supply.
  • Fixed-Frequency Operation: This device operates at a fixed frequency, simplifying the design of the magnetic components and ensuring predictable EMI performance, which is crucial for meeting regulatory standards.
  • Frequency Foldback: To improve efficiency at light loads, the NCP1377BP features frequency foldback, which reduces switching losses by lowering the operating frequency under low output power conditions.
  • Auto-Recovery Overcurrent Protection: The built-in overcurrent protection automatically recovers, helping to protect the power supply and the end application from damage due to overcurrent events.
  • Brown-Out Protection: The device includes brown-out protection, which ensures stable operation during low input voltage conditions, preventing damage to the power supply and the load.
  • Dynamic Self-Supply: The NCP1377BP does not require an auxiliary winding, simplifying the power supply design while ensuring proper operation under varying load conditions.
  • High-Voltage Startup: An integrated high-voltage startup circuit allows the NCP1377BP to start up directly from the rectified mains voltage, reducing the number of external components required.

Applications

The NCP1377BP is ideal for a variety of applications where efficient and reliable power conversion is necessary. Its features make it a prime choice for:

  • AC-DC Adapters for Consumer Electronics
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • Power Supplies for Set-Top Boxes, TVs, and Monitors

ON Semiconductor's commitment to quality and performance is evident in the NCP1377BP, making it an excellent choice for designers looking to create compact, efficient, and cost-effective power supplies.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7464 $59.7120
190+ $0.6125 $116.3750
295+ $0.5934 $175.0530
405+ $0.5742 $232.5510
525+ $0.5551 $291.4275
700+ $0.4976 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess