EN
  • EN
  • DE

NCP1340B10DR2G

Part No NCP1340B10DR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 360kHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 17 V
Voltage - Supply (Vcc/Vdd) 9V ~ 28V
Frequency - Switching 360kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Surface Mount
Base Product Number NCP1340
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP1340B10DR2GTR
Standard Package 2,500
Win Source Part Number 1320616-NCP1340B10DR2G
Ultra Librarian 3D Model Ultra Librarian NCP1340B10DR2G CAD Model

Description

ON Semiconductor NCP1340B10DR2G Product Overview

The NCP1340B10DR2G is a high-performance, fixed-frequency current mode controller designed by ON Semiconductor, tailored for robust and efficient power supply operations. This device is particularly suited for AC-DC converter applications and is packed with features that enhance the performance and reliability of power systems.

Key Features

  • High-Voltage Startup: The NCP1340B10DR2G incorporates an integrated high-voltage startup FET, enabling the device to quickly power up directly from the rectified mains voltage. This feature minimizes standby power consumption and eliminates the need for an external startup resistor, thus reducing the number of external components required.
  • Current Mode Control: The current mode architecture provides excellent transient response, simplifies loop compensation, and ensures consistent and stable operation over a wide range of input voltages and output loads.
  • Frequency Foldback: To enhance efficiency, especially at light loads, the NCP1340B10DR2G utilizes frequency foldback. This technique reduces switching losses by lowering the switching frequency as the load decreases.
  • Adjustable Overcurrent Protection: The device offers adjustable overcurrent protection, safeguarding the power supply and the load from excessive current conditions that can cause damage or reduce the lifespan of the system.
  • Brown-Out Protection: The brown-out protection feature ensures stable operation during low input voltage conditions, preventing the power supply from malfunctioning or shutting down unexpectedly.

Applications

The NCP1340B10DR2G is versatile and can be used in a variety of applications, including but not limited to:

  • AC-DC Adapters
  • Off-line Battery Chargers
  • Standby and Auxiliary Power Supplies
  • LED Lighting

Package and Reliability

Encased in a compact SOIC-8 package, the NCP1340B10DR2G is designed to offer a high level of integration, resulting in a small PCB footprint and reduced external component count. ON Semiconductor's commitment to quality ensures that this device meets stringent reliability standards, providing a robust solution for power supply designs.

In summary, the NCP1340B10DR2G from ON Semiconductor is a feature-rich, efficient, and reliable current mode controller that is ideal for a wide range of power applications. Its integrated features and protections make it a smart choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7832 $50.9080
160+ $0.6427 $102.8320
245+ $0.6226 $152.5370
335+ $0.6025 $201.8375
430+ $0.5824 $250.4320
575+ $0.5222 $300.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess