EN
  • EN
  • DE

NCP1255DD65R2G

Part No NCP1255DD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 65kHz 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 18 V
Voltage - Supply (Vcc/Vdd) 8.8V ~ 35V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Load, Over Power, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Surface Mount
Base Product Number NCP1255
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1320620-NCP1255DD65R2G
Ultra Librarian 3D Model Ultra Librarian NCP1255DD65R2G CAD Model

Description

Overview of NCP1255DD65R2G from ON Semiconductor

The NCP1255DD65R2G is a highly integrated PWM controller designed by ON Semiconductor, tailored for AC-DC converters and off-line power supplies. This product stands out for its versatility and efficiency, making it an excellent choice for a wide range of applications, including adapters, open-frame power supplies, and LCD TVs. The NCP1255DD65R2G incorporates numerous features that enhance performance, ensure safety, and provide flexibility in design.

Key Features

  • Adjustable Switching Frequency: The NCP1255DD65R2G offers a variable frequency that can be adjusted up to 500 kHz, allowing designers to optimize the transformer size and improve efficiency.
  • Frequency Foldback: To improve efficiency at light loads, the device features a frequency foldback mode that reduces switching losses when the load decreases.
  • Auto-Recovery Protections: It includes several protection mechanisms like overcurrent protection (OCP), overvoltage protection (OVP), and undervoltage lockout (UVLO), which help prevent damage to the power supply and the end application.
  • Brown-Out Detection: The built-in brown-out detection feature ensures stable operation during voltage sags, thus maintaining performance and reliability.
  • Soft-Start: The soft-start function limits inrush current during startup, enhancing the lifespan of the product.

Applications

The NCP1255DD65R2G is suitable for a variety of applications, including:

  • AC-DC Adapters
  • Open Frame Switching Power Supplies
  • Flat Panel Television Power Supplies
  • Standby and Auxiliary Power Supplies

Environmental and Quality Certifications

ON Semiconductor ensures that its products meet stringent environmental standards. The NCP1255DD65R2G is compliant with RoHS (Restriction of Hazardous Substances), and it is designed to meet high-quality standards, offering reliability and performance for critical applications.

Conclusion

The NCP1255DD65R2G from ON Semiconductor is a cutting-edge PWM controller that provides an efficient and reliable solution for various power supply applications. Its combination of adjustable switching frequency, auto-recovery protections, and other advanced features make it a robust and flexible choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess