EN
  • EN
  • DE

NCP12510ASN100T1G

Part No NCP12510ASN100T1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 6TSOP / Converter Offline Flyback Topology 100kHz 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 18 V
Voltage - Supply (Vcc/Vdd) 8.9V ~ 35V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Over Power, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Mounting Surface Mount
Base Product Number NCP12510
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-NCP12510ASN100T1G-OS,488-NCP12510ASN100T1GDKR,ONSONSNCP12510ASN100T1G,488-NCP12510ASN100T1GCT,NCP12510ASN100T1G-ND,488-NCP12510ASN100T1GTR
Standard Package 3,000
Win Source Part Number 1320636-NCP12510ASN100T1G
Ultra Librarian 3D Model Ultra Librarian NCP12510ASN100T1G CAD Model

Description

ON Semiconductor NCP12510ASN100T1G Product Overview

The ON Semiconductor NCP12510ASN100T1G is a highly integrated, fixed-frequency, current-mode controller designed for AC-DC converters and off-line power supplies. This advanced PWM controller is engineered to deliver exceptional performance and reliability for a wide range of power supply applications, including consumer electronics, industrial systems, and smart home devices.

Key Features

  • High-Efficiency Operation: The NCP12510ASN100T1G is optimized for efficient power conversion, which helps to reduce energy consumption and heat generation within the system.
  • Fixed-Frequency Control: With a fixed switching frequency, this controller provides a stable operation and simplifies the design of the magnetic and filter components.
  • Current-Mode Control: Current-mode architecture offers improved transient response and simplified loop compensation over voltage-mode control.
  • Frequency Foldback: To enhance efficiency at light loads, the NCP12510ASN100T1G incorporates frequency foldback, thus reducing switching losses.
  • Integrated Protections: It features a comprehensive suite of protection features, including overvoltage, overcurrent, short-circuit, and over-temperature protections, ensuring the safety and longevity of the end application.
  • Low Standby Power: The controller is designed to achieve ultra-low standby power, making it suitable for applications that require compliance with energy-saving regulations.

Applications

The versatility of the NCP12510ASN100T1G makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Offline power supplies
  • AC-DC adapters for consumer electronics
  • Power supplies for LED lighting
  • Standby and auxiliary power supplies
  • Smart home devices and IoT applications

Package and Availability

The NCP12510ASN100T1G comes in a compact, surface-mountable TSOP-6 package, which is designed for automated assembly processes and space-constrained applications. Its lead-free and RoHS-compliant design ensures compatibility with modern environmental standards. Check with authorized distributors for availability and bulk order options.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7777 $50.5505
160+ $0.6382 $102.1120
245+ $0.6182 $151.4590
335+ $0.5983 $200.4305
435+ $0.5783 $251.5605
580+ $0.5185 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess