EN
  • EN
  • DE

NCP1247AD100R2G

Part No NCP1247AD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 100kHz 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 8.9V ~ 28V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Surface Mount
Base Product Number NCP1247
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1247AD100R2GOSCT,NCP1247AD100R2GOSDKR,NCP1247AD100R2GOSTR,2156-NCP1247AD100R2G-OS,ONSONSNCP1247AD100R2G
Standard Package 2,500
Win Source Part Number 1320698-NCP1247AD100R2G
Ultra Librarian 3D Model Ultra Librarian NCP1247AD100R2G CAD Model

Description

The ON Semiconductor NCP1247AD100R2G is a highly integrated PWM controller designed for high-performance, off-line switched-mode power supplies. This controller is part of ON Semiconductor's extensive range of power management devices, known for their reliability and efficiency. The NCP1247AD100R2G is particularly well-suited for applications such as AC-DC adapters, open-frame SMPS, and LCD TV power supplies.

Key Features

  • Fixed-Frequency Operation: The device operates at a fixed frequency, which simplifies the design of the magnetic components and the noise filtering network.
  • Current-Mode Control: Offers inherent line compensation and excellent audio susceptibility performance.
  • Frequency Foldback: Reduces the switching frequency under light load conditions to improve efficiency and minimize standby power consumption.
  • Adjustable Overpower Compensation: Ensures robust operation under varying load conditions.
  • Skip-Cycle Capability: Enhances efficiency at light loads by skipping unnecessary cycles.
  • High-Voltage Startup: The integrated high-voltage startup circuitry allows for a quick and efficient startup with minimal standby power dissipation.
  • Auto-Recovery Protections: Features include Overvoltage Protection (OVP), Overload Protection (OLP), and Short-Circuit Protection (SCP) to ensure the safety and reliability of the power supply and the end application.

Applications

The NCP1247AD100R2G is versatile and can be used in a variety of power supply designs due to its robust feature set. Its applications include:

  • AC-DC Adapters for Laptops and Portable Electronics
  • Open-Frame Switched-Mode Power Supplies (SMPS)
  • Power Supplies for LCD TVs and Monitors
  • Standby and Auxiliary Power Supplies

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NCP1247AD100R2G is RoHS compliant and lead-free, ensuring that it meets current environmental standards for electronic components. Additionally, it is designed to meet the rigorous demands of the industry, providing a reliable solution for power supply designs.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8258 $57.8060
175+ $0.6777 $118.5975
265+ $0.6565 $173.9725
365+ $0.6353 $231.8845
475+ $0.6142 $291.7450
630+ $0.5506 $346.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess